location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Memorex iWakeUp Clock Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Memorex Check ‘Memorex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iWakeUp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MI4014-BLKEU
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Memorex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Memorex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Memorex iWakeUp Clock Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clock Black
  • - Built-in speaker(s)
  • - LCD
Long product name Memorex iWakeUp Clock Black :
The long product name of Memorex iWakeUp Clock Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iWakeUp Clock Radio for iPod
More>>>
Short summary description Memorex iWakeUp Clock Black:
This short summary of the Memorex iWakeUp Clock Black data-sheet is auto-generated and uses the product title and the first six key specs.

Memorex iWakeUp, Clock, LCD, Black, AAA, 218 mm, 381 mm

Long summary description Memorex iWakeUp Clock Black:
This is an auto-generated long summary of Memorex iWakeUp Clock Black based on the first three specs of the first five spec groups.

Memorex iWakeUp. Radio type: Clock. Display type: LCD. Product colour: Black. Battery type: AAA. Package width: 218 mm, Package depth: 381 mm, Package height: 155 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:54:03
Uk has collected 1 expert review for Memorex iWakeUp Clock Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwarezone.com.sg
Updated:
2013-11-01 19:54:03
Are you the type that can't get to sleep without music? Or perhaps you are a heavy sleeper with problems getting up in the morning? The Memorex iWakeUp clock radio for iPod promises to help. Not only can it serve as a trusty alarm clock, it also double...
Bottom line Packing a huge sonic punch in a compact package, the iWakeUp clock radio was clearly designed with heavy sleepers in mind. We liked that it was loud, but was somewhat disappointed with its less than stellar audio quality when it came to playing music...
0%