location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Staple Cartridge Refill

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Staple Cartridge Refill
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8J96A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780619261 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 446610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 09:50:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Staple Cartridge Refill
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: HP
  • - Grey, Transparent
  • - 1 pc(s)
Warranty: 90 Day HP Dealer Exchange; Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Staple Cartridge Refill :
The long product name of HP Staple Cartridge Refill. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Staple Cartridge Refill
More>>>
Short summary description HP Staple Cartridge Refill:
This short summary of the HP Staple Cartridge Refill data-sheet is auto-generated and uses the product title and the first six key specs.

HP Staple Cartridge Refill, HP, Grey, Transparent, Business, 94 mm, 40 mm, 42 mm

Long summary description HP Staple Cartridge Refill:
This is an auto-generated long summary of HP Staple Cartridge Refill based on the first three specs of the first five spec groups.

HP Staple Cartridge Refill. Brand compatibility: HP, Product colour: Grey, Transparent, HP segment: Business. Width: 94 mm, Depth: 40 mm, Height: 42 mm. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 200 mm

Features
Product colour
Grey, Transparent
Brand compatibility *
HP
HP segment
Business
Weight & dimensions
Width
94 mm
Depth
40 mm
Height
42 mm
Weight & dimensions
Weight
208 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
200 mm
Package depth
200 mm
Package height
200 mm
Package weight
450 g
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)