HP logo

HP LaserJet 1x550 Paper Feeder and Cabinet

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
379846
Info modified on:
14 Oct 2024, 00:50:45
Warranty:
90 Day HP Dealer Exchange. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet 1x550 Paper Feeder and Cabinet:

LaserJet 1x550 Paper Feeder and Cabinet

Short summary description HP LaserJet 1x550 Paper Feeder and Cabinet:

HP LaserJet 1x550 Paper Feeder and Cabinet, Paper tray, HP, LaserJet Enterprise M631, MFP M633, LaserJet Enterprise Flow MFP M631, MFP M632, MFP M633, 550 sheets, White, Business, Enterprise

Long summary description HP LaserJet 1x550 Paper Feeder and Cabinet:

HP LaserJet 1x550 Paper Feeder and Cabinet. Type: Paper tray, Brand compatibility: HP, Compatibility: LaserJet Enterprise M631, MFP M633, LaserJet Enterprise Flow MFP M631, MFP M632, MFP M633. Width: 660 mm, Depth: 658 mm, Height: 478 mm. Package width: 794 mm, Package depth: 745 mm, Package height: 615 mm. Products per pallet: 3 pc(s), Layers per pallet: 3 pc(s), Pallet gross weight: 90.8 g. Pallet dimensions (W x D x H): 825 x 800 x 1972 mm, Pallet dimensions (W x D x H) (imperial): 825.5 x 800.1 x 1971 mm (32.5 x 31.5 x 77.6"), Pallet weight (imperial): 90.8 kg (200.2 lbs)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.