location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2100 Sheet Paper Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 2100 Sheet Paper Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L0H18A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894213495 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 08:03:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 2100 Sheet Paper Tray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 2100 sheets
  • - Brand compatibility: HP
  • - White
Warranty: 90 Day HP Dealer Exchange. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet 2100 Sheet Paper Tray :
The long product name of HP LaserJet 2100 Sheet Paper Tray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 2100 Sheet Paper Tray
More>>>
HP LaserJet 2100 Sheet Paper Tray:
The official description of HP LaserJet 2100 Sheet Paper Tray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet 2100 Sheet Paper Tray:
This short summary of the HP LaserJet 2100 Sheet Paper Tray data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 2100 Sheet Paper Tray, Paper tray, HP, LaserJet Enterprise M607dn, 607n, 608n, 608dn, 608x, 609x, 609dn, 2100 sheets, White, Business, Enterprise

Long summary description HP LaserJet 2100 Sheet Paper Tray:
This is an auto-generated long summary of HP LaserJet 2100 Sheet Paper Tray based on the first three specs of the first five spec groups.

HP LaserJet 2100 Sheet Paper Tray. Type: Paper tray, Brand compatibility: HP, Compatibility: LaserJet Enterprise M607dn, 607n, 608n, 608dn, 608x, 609x, 609dn. Width: 426 mm, Depth: 466 mm, Height: 341 mm. Package width: 595 mm, Package depth: 497 mm, Package height: 475 mm. Products per pallet: 20 pc(s), Layers per pallet: 5 pc(s), Pallet gross weight: 260 g. Pallet dimensions (W x D x H): 1200 x 1000 x 2384 mm, Pallet dimensions (W x D x H) (imperial): 1198.9 x 1000 x 2383.8 mm (47.2 x 39.4 x 93.8"), Pallet weight (imperial): 260 kg (573.2 lbs)

Features
Type *
Paper tray
Brand compatibility *
HP
Compatibility *
LaserJet Enterprise M607dn, 607n, 608n, 608dn, 608x, 609x, 609dn
Maximum capacity
2100 sheets
Product colour
White
HP segment
Business, Enterprise
Weight & dimensions
Width
426 mm
Depth
466 mm
Height
341 mm
Weight
10.1 kg
Packaging data
Package width
595 mm
Package depth
497 mm
Package height
475 mm
Packaging data
Package weight
13 kg
Brand-specific features
HP GTIN (EAN/UPC)
889894213495
Technical details
Master (outer) cases per pallet layer
4 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1200 x 1000 x 2384 mm
Products per pallet
20 pc(s)
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1000 x 2383.8 mm (47.2 x 39.4 x 93.8")
Pallet weight (imperial)
260 kg (573.2 lbs)
Layers per pallet
5 pc(s)
Pallet gross weight
260 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)