location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Extension Tray Cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Extension Tray Cover
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L0H22A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781061649 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 05:58:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Extension Tray Cover
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover
  • - Device compatibility: Laser/LED printer
  • - Brand compatibility: HP
  • - Black, White
Warranty: 90 Day HP Dealer Exchange. Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Extension Tray Cover :
The long product name of HP LaserJet Extension Tray Cover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Extension Tray Cover
More>>>
HP LaserJet Extension Tray Cover:
The official description of HP LaserJet Extension Tray Cover as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet Extension Tray Cover:
This short summary of the HP LaserJet Extension Tray Cover data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Extension Tray Cover, Cover, Black, White

Long summary description HP LaserJet Extension Tray Cover:
This is an auto-generated long summary of HP LaserJet Extension Tray Cover based on the first three specs of the first five spec groups.

HP LaserJet Extension Tray Cover. Type: Cover, Device compatibility: Laser/LED printer, Brand compatibility: HP, Compatibility: HP LaserJet Enterprise M607n K0Q14A, M607dn K0Q15A, M608n K0Q17A, M608dn K0Q18A, M609dn K0Q21A,..., Product colour: Black, White

Features
Type *
Cover
Device compatibility *
Laser/LED printer
Brand compatibility *
HP
Compatibility *
HP LaserJet Enterprise M607n K0Q14A, M607dn K0Q15A, M608n K0Q17A, M608dn K0Q18A, M609dn K0Q21A, M609dh K0Q20A / HP LaserJet Managed E60055dn MOP33A, E60065dn MOP35A, E60075dn MOP39A
Product colour
Black, White
HP segment
Business, Enterprise
Weight & dimensions
Width
91.5 mm
Depth
425 mm
Height
92 mm
Weight
214 g
Packaging data
Package width
433 mm
Package depth
100 mm
Packaging data
Package height
102 mm
Package weight
322 g
Brand-specific features
HP GTIN (EAN/UPC)
190781061649
Technical details
Pallet weight (imperial)
90.8 kg (200.1 lbs)
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1000 x 1119.9 mm (47.2 x 39.4 x 44.1")
Pallet dimensions (W x D x H)
1200 x 1000 x 1120 mm
Logistics data
Products per pallet
240 pc(s)
Master (outer) cases per pallet layer
60 pc(s)
Layers per pallet
4 pc(s)
Pallet gross weight
91 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)