location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Metal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Metal HUB 3 Port + Gigabit Ethernet Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31METALG3HUB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701887
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:30
The date of the most recent change of this product data-sheet in Icecat.
i-tec C31METALG3HUB user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter :
The long product name of i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Metal HUB 3 Port + Gigabit Ethernet Adapter
More>>>
i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter:
The official description of i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combination of passive USB HUB with Gigabit Ethernet adapter, for easy and fast connection of your favorite USB peripherals to your laptop, tablet, PC with new USB-C or Thunderbolt 3 interface, and for fast network and Internet access with Gigabit Ethernet connection.

The HUB offers three USB 3.0 ports with the Plug & Play function and standard USB charging – it will automatically detect connected equipment for USB charging. The USB 3.0 interface is important mainly for data transfers from USB 3.0 memory cards and flash disks which will use its high transfer speed most.

The Gigabit Ethernet port allows you easy access to 10/100/1000 Mbps network. You can enjoy high speed internet access without any interruption.

This HUB is powered from the USB bus and it has a built in overcurrent protection of your computer in case of short connection on the peripheries. It supports a wide range of operating systems from Windows and Mac OS to Linux. Ethernet network connection can also be used in the Android system. However, the support of this function must be included by the manufacturer directly in the particular Android device. You can easily check this support in Network Connection Settings → Other Networks, which must include Ethernet.

The HUB is suitable for use with MacBook Pro 2016, MacBook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13, HP EliteBook Folio G1, ASUS UX390UAK and other devices with the USB-C connector. The USB-C connector has many advantages, it is smaller, symmetrical and allows easy connection, because now you don’t have to worry about the rotation of the connector. More information about the USB-C is available here.

Short summary description i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter:
This short summary of the i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter, Grey, LAN, Realtek 0411, Realtek 8153, 96 mm, 30 mm, 21 mm

Long summary description i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter:
This is an auto-generated long summary of i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter based on the first three specs of the first five spec groups.

i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter. Product colour: Grey, LED indicators: LAN, Chipset: Realtek 0411, Realtek 8153. Width: 96 mm, Depth: 30 mm, Height: 21 mm. Package width: 145 mm, Package depth: 130 mm, Package height: 25 mm. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Power source type: USB

Features
Product colour
Grey
LED indicators
LAN
Chipset
Realtek 0411, Realtek 8153
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Weight & dimensions
Width
96 mm
Depth
30 mm
Height
21 mm
Weight
63 g
Packaging data
Package width
145 mm
Packaging data
Package depth
130 mm
Package height
25 mm
Package weight
98 g
System requirements
Mac operating systems supported
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Power
Power source type
USB
Logistics data
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
i-tec USB C HDMI Travel Adapter PD/Data i-tec USB C HDMI Travel Adapter PD/Data
(show image)
C31DTPDHDMI USB C HDMI Travel Adapter PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB-C Slim Passive HUB 3 Port + Card Reader i-tec Advance USB-C Slim Passive HUB 3 Port + Card Reader
(show image)
C31CR3HUB USB-C Slim Passive HUB 3 Port + Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB-C Slim Passive HUB 3 Port + Gigabit Ethernet Adapter i-tec Advance USB-C Slim Passive HUB 3 Port + Gigabit Ethernet Adapter
(show image)
C31GL3SLIM USB-C Slim Passive HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 Slim 3-port HUB i-tec Advance USB 3.0 Slim 3-port HUB
(show image)
U3CR3HUB USB 3.0 Slim 3-port HUB 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 Slim HUB 3 Port + Gigabit Ethernet Adapter i-tec Advance USB 3.0 Slim HUB 3 Port + Gigabit Ethernet Adapter
(show image)
U3GL3SLIM USB 3.0 Slim HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB-C HDMI and USB Adapter + Power Delivery i-tec Advance USB-C HDMI and USB Adapter + Power Delivery
(show image)
C31AHDMIPD USB-C HDMI and USB Adapter + Power Delivery 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal USB 3.0 HUB 3 Port i-tec Metal USB 3.0 HUB 3 Port
(show image)
U3A3HUB USB 3.0 Metal HUB 3 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal USB 3.0 HUB 3 Port + Gigabit Ethernet Adapter i-tec Metal USB 3.0 HUB 3 Port + Gigabit Ethernet Adapter
(show image)
U3GLAN3HUB USB 3.0 Metal HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)