location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USB-C 3-Port HUB with Power Delivery Function

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C 3-Port HUB with Power Delivery Function
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31DTPDHUB3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701900
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:36
The date of the most recent change of this product data-sheet in Icecat.
i-tec C31DTPDHUB3 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
i-tec C31DTPDHUB3 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
i-tec C31DTPDHUB3 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec USB-C 3-Port HUB with Power Delivery Function
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 4
  • - 5000 Mbit/s
  • - Black
Long product name i-tec USB-C 3-Port HUB with Power Delivery Function :
The long product name of i-tec USB-C 3-Port HUB with Power Delivery Function. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-tec USB-C 3-Port HUB with Power Delivery Function, 3x USB 3.0 Port for USB peripherals, NEW 1x USB-C Power Delivery / Data Port – can be used as another USB-C port, compatible with Thunderbolt 3, for Windows, Mac OS, Android, Chrome
More>>>
i-tec USB-C 3-Port HUB with Power Delivery Function:
The official description of i-tec USB-C 3-Port HUB with Power Delivery Function as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Set up your workplace exactly as it suits your needs the best. Connect your favourite peripherals to your laptop, tablet, PC or smartphone with new USB-C or Thunderbolt 3 interface.

The adapter offers 3x USB 3.0 port for connecting your standard USB 3.1/3.0/2.0 devices and high-speed data transmission (5 Gbps), and NEW 1x USB-C Power Delivery / Data Port for charging laptops, tablets or smartphones with support for Power Delivery. To this port you can connect an original or a universal AC power adapter with USB-C connector, it ensures the constant charging of your laptop, tablet or smartphone during your work. This port also enables data tranfer, therefor can be used to connect modern data devices with USB-C connector (e.g. Ethernet adapter, USB Flash Drive…). However the port does not enable video tranfer.

The adapter is suitable for use with MacBook Pro 2016, MacBook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13, HP EliteBook Folio G1, ASUS UX390UAK and other devices with the USB-C connector. The USB-C connector has many advantages, it is smaller, symmetrical and allows easy connection, because now you don’t have to worry about the rotation of the connector. More information about the USB-C is available here.

You will appreciate compact dimensions and low weight of the adapter especially during travels. The drivers are automatically installed from the system when you first connect.

Short summary description i-tec USB-C 3-Port HUB with Power Delivery Function:
This short summary of the i-tec USB-C 3-Port HUB with Power Delivery Function data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USB-C 3-Port HUB with Power Delivery Function, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, 0.13 m, USB

Long summary description i-tec USB-C 3-Port HUB with Power Delivery Function:
This is an auto-generated long summary of i-tec USB-C 3-Port HUB with Power Delivery Function based on the first three specs of the first five spec groups.

i-tec USB-C 3-Port HUB with Power Delivery Function. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Cable length: 0.13 m. Power source type: USB. Width: 58 mm, Depth: 90 mm, Height: 14 mm. Package width: 145 mm, Package depth: 130 mm, Package height: 25 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Ports quantity *
4
Card reader integrated
No
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Cable length
0.13 m
Plug and Play
Yes
Power
Power source type
USB
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
58 mm
Depth
90 mm
Height
14 mm
Weight
59 g
Packaging data
Package width
145 mm
Package depth
130 mm
Package height
25 mm
Package weight
104 g
Package type
Hanging box
Packaging content
AC adapter included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84719000
Other features
Chipset
RTS5403 & RTS5404 & RTS5411
Brand Image Product code Product Stock Price from
i-tec Metal USB 3.0 HUB 4 Port i-tec Metal USB 3.0 HUB 4 Port
(show image)
U3HUBMETAL403 USB 3.0 Metal HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Charging HUB 4 Port + Power Adapter i-tec USB 3.0 Charging HUB 4 Port + Power Adapter
(show image)
U3HUB445 USB 3.0 Charging HUB 4 Port + Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Charging HUB 7 Port + Power Adapter i-tec USB 3.0 Charging HUB 7 Port + Power Adapter
(show image)
U3HUB742 USB 3.0 Charging HUB 7 Port + Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Metal Housed Charging Hub i-tec USB 3.0 Metal Housed Charging Hub
(show image)
U3HUB778UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Metal Housed Charging Hub i-tec USB 3.0 Metal Housed Charging Hub
(show image)
U3HUB448UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Metal Housed Charging Hub i-tec USB 3.0 Metal Housed Charging Hub
(show image)
U3HUBMETAL10UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB-C Slim Passive HUB 4 Port i-tec Advance USB-C Slim Passive HUB 4 Port
(show image)
C31HUB404 USB-C Slim Passive HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB-C HUB 3 Port + Power Delivery i-tec Advance USB-C HUB 3 Port + Power Delivery
(show image)
C31HUB3PD USB-C HUB 3 Port + Power Delivery 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 Slim Passive HUB 4 Port i-tec Advance USB 3.0 Slim Passive HUB 4 Port
(show image)
U3HUB404 USB 3.0 Slim Passive HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal Superspeed USB 3.0 4-Port Hub i-tec Metal Superspeed USB 3.0 4-Port Hub
(show image)
U3HUB448 Superspeed USB 3.0 4-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)