USB C HDMI Travel Adapter PD/Data
Set up your workplace exactly as it suits your needs the best. Connect your favourite peripherals to your laptop, tablet, PC or smartphone with new USB-C or Thunderbolt 3 interface. Expand your desktop to external HDMI monitor or connect projector or television with HDMI interface. The adapter supports 4K Ultra HD video with resolution up to 3840×2160@30Hz and stereo sound.
The adapter offers 2x USB 3.0 port for connecting your standard USB 3.1/3.0/2.0 devices and high-speed data transmission (5 Gbps), and 1x USB-C Power Delivery / Data Port for charging laptops, tablets or smartphones with support for Power Delivery. To this port you can connect an original or a universal AC power adapter with USB-C connector, it ensures the constant charging of your laptop, tablet or smartphone during your work. This port also enables data transfer, therefore can be used to connect modern data devices with USB-C connector (e.g. Ethernet adapter, USB Flash Drive…). However, the port does not enable video transfer.
The adapter is suitable for use with MacBook Pro 2016, MacBook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13, HP EliteBook Folio G1, ASUS UX390UAK and other devices with the USB-C connector. The USB-C connector has many advantages, it is smaller, symmetrical and allows easy connection because now you don’t have to worry about the connector rotation.
You will appreciate compact dimensions and low weight of the adapter, especially during travels. The drivers are automatically installed from the system when you first connect.
Please make sure to check a compatibility of your device, whether it meets all the requirements for an operation of the specific i-tec product, especially video output (Display Port Alt mode), and/or Power Delivery. If your device would not be fully compatible, your new i-tec product may not operate correctly. You may find the specifications your device (i.e. USB port), in a user manual supplied with your notebook/tablet/smartphone, or – alternatively – via customer service provided by a manufacturer of your device.
i-tec USB C HDMI Travel Adapter PD/Data, Black, RTS5403 & RTS5404 & RTS5411 & PS176, 90 mm, 58 mm, 14 mm, 60 g
i-tec USB C HDMI Travel Adapter PD/Data. Product colour: Black, Chipset: RTS5403 & RTS5404 & RTS5411 & PS176. Width: 90 mm, Depth: 58 mm, Height: 14 mm. Package width: 145 mm, Package depth: 130 mm, Package height: 25 mm. Power source type: USB