location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X850H22G imaging unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X850H22G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X850H22G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646255646 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark X850H22G imaging unit :
The long product name of Lexmark X850H22G imaging unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X850e, X852e and X854e Photoconductor Kit, 48K/60K/70K
More>>>
Lexmark X850H22G imaging unit:
The official description of Lexmark X850H22G imaging unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark X850e, X852e and X854e supplies are designed to provide exceptional value, reliability and outstanding print quality. The Lexmark X850e, X852e and X854e supplies are not compatible with other Lexmark MFPs or Printers.

Yield*: For X850e: Up to 48,000* pages; For X852e: Up to 60,000* pages; For X854e: Up to 70,000* pages; when printing simplex. *Photoconductor maximum yield estimate based on 6 average letter/A4-size pages per print job. Actual Yield may vary based on other factors such as device speed, paper size and feed orientation, toner coverage, tray source, percentage of black-only printing and average print job complexity.

- True: Accurate technology. Genuine quality. Environmental focus. It's our nature.
- Image: Crisp print. Professional documents. Great Impressions. Project your character.
- Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark X850H22G imaging unit:
This short summary of the Lexmark X850H22G imaging unit data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X850H22G, Japan, Laser, Lexmark X850e, X852e, X854e, 484.9 x 194.8 x 184.9 mm, 2.36 kg, 2 year(s)

Long summary description Lexmark X850H22G imaging unit:
This is an auto-generated long summary of Lexmark X850H22G imaging unit based on the first three specs of the first five spec groups.

Lexmark X850H22G. Country of origin: Japan, Print technology: Laser, Compatibility: Lexmark X850e, X852e, X854e. Dimensions (WxDxH): 484.9 x 194.8 x 184.9 mm, Weight: 2.36 kg. Archival storage life: 2 year(s)

Features
Archival storage life
2 year(s)
Country of origin
Japan
Print technology
Laser
Quantity
1
Features
Compatibility
Lexmark X850e, X852e, X854e
Weight & dimensions
Dimensions (WxDxH)
484.9 x 194.8 x 184.9 mm
Weight
2.36 kg
Country Distributor
México 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)