Lexmark logo

Lexmark C930X76G toner collector 30000 pages

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
255095
Info modified on:
03 Aug 2022, 17:52:26
Long product name Lexmark C930X76G toner collector 30000 pages:

C935, X940e, X945e Waste Toner Bottle, 30K

Lexmark C930X76G toner collector 30000 pages:

These Lexmark supplies are designed to provide value, reliability and outstanding print quality.

Yield: Up to 30,000 images. One 4-color page = 4 images.

Short summary description Lexmark C930X76G toner collector 30000 pages:

Lexmark C930X76G, 30000 pages, Japan, Lexmark, 619.7 x 116.84 x 170 mm, 725.748 g

Long summary description Lexmark C930X76G toner collector 30000 pages:

Lexmark C930X76G. Page yield: 30000 pages, Country of origin: Japan, Brand compatibility: Lexmark. Package dimensions (WxDxH): 619.7 x 116.84 x 170 mm, Package weight: 725.748 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.