location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C930X73G imaging unit 47000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C930X73G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C930X73G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646299862 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2024 08:18:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C930X73G imaging unit 47000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47000 pages
  • - Print technology: Laser
  • - Cyan, Magenta, Yellow
Long product name Lexmark C930X73G imaging unit 47000 pages :
The long product name of Lexmark C930X73G imaging unit 47000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C935, X940e, X945e CMY Photoconductor Unit 3-Pack, 47000
More>>>
Lexmark C930X73G imaging unit 47000 pages:
The official description of Lexmark C930X73G imaging unit 47000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These Lexmark supplies are designed to provide value, reliability and outstanding print quality.

Yield*: For C935 and X945e, For each, up to 47,000 pages; For X940e, For each, up to 44,000 pages. Contains 3 units. *Photoconductor maximum yield estimate based on 5 average letter/A4-size pages per print job. Actual Yield may vary based on other factors such as device speed, paper size and feed orientation, toner coverage, tray source, percentage of black-only printing and average print job complexity.

* Yield may vary based on actual customer usage.

Short summary description Lexmark C930X73G imaging unit 47000 pages:
This short summary of the Lexmark C930X73G imaging unit 47000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C930X73G, 47000 pages, Cyan, Magenta, Yellow, Laser, Lexmark C935, X945e, X940e, 5.2 kg, 1 pc(s)

Long summary description Lexmark C930X73G imaging unit 47000 pages:
This is an auto-generated long summary of Lexmark C930X73G imaging unit 47000 pages based on the first three specs of the first five spec groups.

Lexmark C930X73G. Page yield: 47000 pages, Suitable for printing colours: Cyan, Magenta, Yellow, Print technology: Laser. Package weight: 5.2 kg. Minimum order quantity: 1 pc(s). Archival storage life: 2 year(s)

Features
Page yield *
47000 pages
Suitable for printing colours
Cyan, Magenta, Yellow
Archival storage life
2 year(s)
Print technology
Laser
Features
Compatibility
Lexmark C935, X945e, X940e
Packaging data
Package weight
5.2 kg
Logistics data
Harmonized System (HS) code
84439990
Minimum order quantity
1 pc(s)
Brand Image Product code Product Stock Price from
Lexmark C54x, X54x Black Imaging Kit (30K) Lexmark C54x, X54x Black Imaging Kit (30K)
(show image)
C540X71G C54x, X54x Black Imaging Kit (30K) 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C52x, C53x Photoconductor Unit 4-Pack Lexmark C52x, C53x Photoconductor Unit 4-Pack
(show image)
C53034X C52x, C53x Photoconductor Unit 4-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)