location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK P8110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K218-V200
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo SU9600 1.6 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels Matt 16:10
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 160 GB DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR 3G
  • - 7 h 60 W
  • - Windows 7 Professional
Warranty: 3 years
Long product name Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black :
The long product name of Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK P8110, Intel Core 2 Duo SU9600 (1.6GHz, 3MB, 800MHz), 4GB (2x 2GB) 1066MHz DDR3 RAM, 160GB 7200rpm SATA 2.5" S.M.A.R.T. HDD, 12.1" TFT 1280 x 800pixel WXGA non-glare LCD, UMTS, Ethernet, WiFi Link 5300, Bluetooth 2.1, DVD Super Multi, WebCam 1.3MP
More>>>
Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black:
The official description of Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The slim companion to go
The LIFEBOOK P8110 and P8020 from Fujitsu represent a milestone in design and mobility. With embedded 3G/UMTS and an integrated webcam they enable mobile broadband and video conferencing out of the box. Featuring latest Intel Centrino 2 Processor Technology the LIFEBOOK P Series is the perfect choice for users who need full functionality and performance while on the move.

Short summary description Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black:
This short summary of the Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK P8110, Intel® Core™2 Duo, 1.6 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 160 GB

Long summary description Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK P8110. Processor family: Intel® Core™2 Duo, Processor model: SU9600, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.4 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:24
Uk has collected 6 expert reviews for Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
itreviews.com
Updated:
2014-05-24 01:52:24
While the core specifications are not mind-blowing, the battery life and general usability of this notebook are both impressive. It is compact and portable, and with built in SIM support can be used for your mobile broadband requirements without the i...
0%
Zdnet.com.au
Updated:
2014-05-24 01:52:24
Design Fujitsu's not a company that pitches particularly at the direct consumer market, and as a result many of its LifeBook lines have a rather staid, corporate look. That's definitely the case with the P8110, a black and silver 12.1-inch note...
Bottom line Fujitsu's sturdy and attractive LifeBook has good battery life and should appeal to business types.
79%
zdnet.co.uk
Updated:
2014-05-24 01:52:24
Fujitsu says its Lifebook P8110 is a 'milestone in design and mobility'. Be that as it may, the company has certainly crammed a lot of functionality into a small chassis. The P8110 is a 12.1in. ultraportable with a solid set of features. It doesn't com...
Good Small and light, Good battery life, Mobile broadband, Integrated optical drive...
Bad Expensive, Moderate performance, Disappointing keyboard...
Bottom line Fujitsu's Lifebook P8110 crams a good range of features (including an optical drive) into its small chassis, but it is expensive. Some features, such as the webcam software, seem inappropriate for business use, and overall we're not convinced that the...
73%
Brand Image Product code Product Stock Price from
Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Silver Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Silver
(show image)
S26391-K272-V200 E8420 0.00
(excl. VAT)
0 (incl. VAT)