location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink B400/DN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B400/DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B400_DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205842678 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink B400/DN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - Printing colours: Black, White
  • - A4 47 ppm
  • - Duplex printing
  • - Ethernet LAN Near Field Communication (NFC)
  • - Built-in display
  • - Maximum duty cycle: 110000 pages per month
  • - Total number of input trays: 2 Total input capacity: 700 sheets Total output capacity: 250 sheets
  • - Internal memory: 2048 MB Built-in processor 1050 MHz
Warranty: 1 Year On-site
Long product name Xerox VersaLink B400/DN 1200 x 1200 DPI A4 :
The long product name of Xerox VersaLink B400/DN 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47 ppm, 1200 x 1200 dpi, 700 / 250 sheets, Duplex printing, CPU (1.05 GHz), 2GB (RAM), 1 x USB 3.0, 1 x LAN, 14 kg
More>>>
Xerox VersaLink B400/DN 1200 x 1200 DPI A4:
The official description of Xerox VersaLink B400/DN 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EASY, OPTIMIZED PRODUCTIVITY
Right out of the box, you’ll count on your Xerox® VersaLink® B400 Printer or VersaLink B405 Multifunction Printer to consistently and flawlessly perform the tasks that make your business work more efficiently. From IT-free installation wizards, to step-by-step configuration options, you’re ready to go—hassle free.

And count on day in, day out reliability thanks to our trusted paper path technology.

VersaLink devices are loaded with features and time-saving Xerox technologies designed to speed up information sharing and reduce inefficient workflows. Ensure information accuracy with Scan and Fax preview, and do more with scanned documents with built-in optical character recognition (OCR).

Print with total peace of mind knowing that VersaLink devices deliver a spectrum of stringent security features, including Secure Print and card authentication to control access.

AN ENTIRELY NEW WAY TO WORK.
With the customizable 5-inch color touchscreen, you can tap, swipe and pinch your way through tasks and functions with mobile-like ease.

Preloaded Xerox® ConnectKey® Apps help optimize office efficiency, and on-screen access to the extensive Xerox App Gallery provides expanded functionality—like the Xerox® Easy Translator Service app, which quickly translates scanned documents into numerous languages.

Speed through tasks by saving common settings as presets for simple, single-touch job setup. With Simple ID, individual users and groups enter a user ID and password once, and then enjoy fast, secure, easy access to task-specific presets and commonly used apps on a personalized home screen.

UPWARD MOBILITY FOR EVERY WORK STYLE.
The VersaLink B400 Printer and VersaLink B405 Multifunction Printer give you the freedom to work where and how you want— with direct connectivity to Google Drive™, Microsoft® OneDrive® and DropBox™, and access to additional options through the Xerox App Gallery.

The ability to connect and print from multiple devices is key for today’s worker, and VersaLink devices meet the challenge with Apple® AirPrint®, Google Cloud Print™, Xerox® Print Service Plug-in for Android™, Near Field Communication (NFC) Tap-to-Pair and Mopria® plus optional Wi-Fi and Wi-Fi Direct.

Short summary description Xerox VersaLink B400/DN 1200 x 1200 DPI A4:
This short summary of the Xerox VersaLink B400/DN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink B400/DN, 1200 x 1200 DPI, A4, 47 ppm, Duplex printing, Network ready, Blue, Grey

Long summary description Xerox VersaLink B400/DN 1200 x 1200 DPI A4:
This is an auto-generated long summary of Xerox VersaLink B400/DN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Xerox VersaLink B400/DN. Number of print cartridges: 1, Maximum duty cycle: 110000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 47 ppm, Duplex printing. Network ready. Product colour: Blue, Grey

Printing
Print resolution colour
1200 x 1200 DPI
Colour *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Duplex print speed (black, normal quality, A4/US Letter)
29 ppm
Warm-up time
60 s
Warm-up time (from sleep mode)
5 s
Time to first page (black, normal)
4.7 s
Print margins (top, bottom, right, left)
4 mm
Secure printing
Yes
Economical printing
Yes
Features
Maximum duty cycle *
110000 pages per month
Recommended duty cycle
0 - 12000 pages per month
Printing colours *
Black, White
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3, TIFF, XPS
Number of printer fonts
226
Input & output capacity
Total number of input trays *
2
Total input capacity *
700 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum number of input trays
5
Maximum input capacity
2350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Hole punched paper, Labels, Letterhead, Plain paper, Preprinted forms, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Custom media width
76.2 - 127 mm
Custom media length
216 - 356 mm
Paper tray media weight
60 - 220 g/m²
Paper tray media weight (imperial)
7.26 - 36.3 kg (16 - 80 lbs)
Multi-Purpose Tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight (imperial)
7.26 - 36.3 kg (16 - 80 lbs)
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 3.2 Gen 1 (3.1 Gen 1)
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Ethernet LAN *
Yes
Network
Near Field Communication (NFC)
Yes
Security algorithms
HTTPS, SNMP
Supported network protocols (IPv4)
Bonjour, AirPrint, DHCP, SNMP, WINS, HTTP, TLS, SNTP, MDNS, LPR/LPD, LDAP, IPv4/IPv6,WSD
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1050 MHz
Processor cores
2
Sound pressure level (printing)
56 dB
Sound power level (standby)
30 dB
Design
Product colour *
Blue, Grey
Built-in display *
Yes
Power
Power consumption (printing) *
565 W
Power consumption (standby)
46 W
Power consumption (PowerSave)
4 W
Current rating
6 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Other operating systems supported
HP-UX 11, Solaris 11
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
459 mm
Depth
426 mm
Height
339 mm
Weight
14 kg
Packaging data
Package width
540 mm
Package depth
588 mm
Package height
480 mm
Package weight
17.4 kg
Packaging content
Drivers included
Yes
Manual
Yes
Other features
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-31 01:34:59
Uk has collected 3 expert reviews for Xerox VersaLink B400/DN 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
betterbuys.com
Updated:
2017-05-31 01:34:59
Xerox debuted its new line of printers and MFPs targeted for the small-to-medium-sized businesses. Called VersaLink, this new line is designed to help those businesses that has limited IT resources work with an easy-to-use and secure printing device. Each...
Good Ease of setting up printer without IT involvement, reasonable operating costs, wireless and mobile functionality...
Bad No finishing options, doesn't support 11" x 17" paper...
Bottom line New series of devices for small-to-medium businesses to help improve office productivity with efficient printing...
0%