location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C405
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C405_DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205841725 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 36 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Xerox PrintBack
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 2048 MB Built-in processor 1050 MHz
  • - 32.7 kg
Long product name Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi :
The long product name of Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

36ppm, 600 x 600 dpi, Duplex, 80000 pages/month, 2GB, Gigabit Ethernet, 5-inch color touchscreen
More>>>
Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi:
The official description of Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VersaLink C400 and C405 revolutionize your productivity with next generation features and easy, instant cloud and mobile connectivity. As your modern workplace assistants, the
C400 and C405 are built for the way you work today, and ready for where your business will grow tomorrow—with all the flexibility and versatility you need to work better with
minimal IT support and benchmark security.

Right out of the box, you’ll count on your VersaLink C400 or C405 to consistently and
flawlessly perform the tasks that make your business work more efficiently. From IT-free
installation wizards, to step-by-step configuration options, you’re ready to go—hassle free.

VersaLink devices are loaded with features and time-saving Xerox technologies designed to speed up information sharing and reduce inefficient workflows. Ensure information
accuracy with Scan and Fax preview, and do more with scanned documents with built-in
optical character recognition (OCR).

When it comes to safeguarding critical documents and data, VersaLink devices deliver a spectrum of stringent security features, including Secure Print and card authentication to control access.

With the VersaLink C400 and C405, you can be confident that your documents will look
their best—making you look your best— giving you the confidence you need when presenting to your customers.

With the customizable, capacitive 5-inch color touchscreen, you can tap, swipe and pinch
your way through tasks and functions with mobile-like ease.

Preloaded Xerox® ConnectKey® Apps help optimize office efficiency, and on-screen
access to the extensive Xerox App Gallery provides expanded functionality—like the
Xerox® Easy Translator Service app, which quickly translates scanned documents into
numerous languages.

Speed through tasks by saving common settings as presets for simple, single-touch job
setup. With Simple ID, individual users and groups enter a user ID and password once,
and then enjoy fast, secure, easy access to task-specific presets and commonly used
apps on a personalized home screen.

Short summary description Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi:
This short summary of the Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C405, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Blue, White

Long summary description Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi:
This is an auto-generated long summary of Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi based on the first three specs of the first five spec groups.

Xerox VersaLink C405. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Blue, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Warm-up time (from sleep mode)
6 s
Time to first page (black, normal)
8.7 s
Time to first page (colour, normal)
9.8 s
Secure printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
8.8 s
Time to first copy (colour, normal)
10.6 s
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, OCR, USB
Scan speed (colour)
21 ppm
Scan speed (black)
40 ppm
Duplex scan speed (colour)
27 ppm
Duplex scan speed (black)
52 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Faxing *
Mono faxing
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax broadcasting
2000 locations
Features
Recommended duty cycle
0 - 5000 pages per month
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5e, PCL 6, PDF 1.7, PostScript 3, TIFF, XPS
Input & output capacity
Total number of input trays *
1
Total input capacity *
700 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
1250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Custom media width
76 - 127 mm
Paper handling
Custom media length
216 - 356 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
256-bit AES, HTTPS, IPSEC, SNMP, SSL/TLS
Online services supported
Dropbox, Google Drive, OneDrive
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Xerox PrintBack
Performance
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1050 MHz
Processor cores
2
Sound pressure level (printing)
52.3 dB
Sound power level (standby)
28.7 dB
Design
Product colour *
Blue, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
12.7 cm (5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
750 W
Power consumption (standby)
82 W
Power consumption (off)
4 W
AC input voltage
110 - 127 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 11.1, SuSE Linux 11.2, SuSE Linux 12.0, SuSE Linux 12.3, SuSE Linux 9.3
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
431.8 mm
Depth
541 mm
Height
599.4 mm
Weight
32.7 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-05-31 01:35:00
Uk has collected 10 expert reviews for Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2018-01-21 03:00:52
This substantial multifunction device from the most famous name in office printing should be able to accommodate all the paper-handling demands of a medium, or even a large office, and if not, there's probably an optional upgrade available that will cover...
Good Quick and reliable colour document printing, Easy setup thanks to the large touchscreen, Plenty of paper capacity, Useful apps...
Bad Wi-Fi module not included by default, Cannot accommodate 10 x 15 photo paper, Touchscreen is sluggish to operate, Too large and expensive for a small office...
Bottom line For a medium-sized office, this large multifunction beast can really make short work of hefty workloads. It might be expensive, but you're getting a lot of laser printer for your money, and the C405 is a fast and reliable workhorse for both printing and c...
80%
itpro.co.uk
Updated:
2020-08-18 12:51:02
Sign up for our daily newsletterThe Xerox VersaLink C405DN targets busy workgroups that want a complete multifunction printing factory with every feature at their fingertips. Central to the VersaLink family is Xerox' ConnectKey technology, which allows...
Good Great range of apps, Easy setup, Outstanding security, Good print quality and speed...
Bad Slightly noisy, Standard refill cartridges aren't great value...
Bottom line The Xerox VersaLink C405DN has it all; it combines a wealth of features and print security with great output quality and speed. The ConnectKey apps and clever operator panel are the clinchers, turning this affordable multifunction laser into one of the...
100%
betterbuys.com
Updated:
2017-05-31 01:35:00
Xerox debuted its new line of printers and MFPs targeted for the small-to-medium-sized businesses. Called VersaLink, this new line is designed to help those businesses that has limited IT resources work with an easy-to-use and secure printing device. Each...
Good Ease of setting up printer without IT involvement, reasonable operating costs, wireless and mobile functionality...
Bad No finishing options offered, not intended for large businesses...
Bottom line New series of devices for small-to-medium businesses to help improve office productivity with efficient printing...
0%
pcmag.com
Updated:
2017-07-12 02:20:37
Comparable in price with the Editors' Choice Dell Color Smart Multifunction Printer S3845cdn, the Xerox VersaLink C405/DN ($979) all-in-one(AIO) prints well and reasonably fast. It comes with a wealth of features, including a single-pass, auto-duplexing a...
Good Excellent print quality, Reasonably fast, High-yield toner cartridges available, Strong set of security features, Single-pass auto-duplexing automatic document feeder (ADF), Lots of mobile connectivity features including NFC...
Bad Somewhat expensive, High running costs, Big and heavy, Wi-Fi and Wi-Fi Direct are extra...
Bottom line A behemoth of a color laser all-in-one, the Xerox VersaLink C405/DN prints well, is respectably fast, and comes with a ton of features, but lower running costs would make it a better value...
0%
channelpronetwork.com
Updated:
2018-01-21 03:00:52
COLOR PRINTERS that can do pretty much everything abound in today's market. In fact, you can even find economy inkjet models in some corner drugstores. Those who need fast, quality color output and reliability, however, focus on laser printers like the Xe...
Bottom line Those in the market for a fast color laser MFP with outstanding quality output should take a close look at the Xerox VersaLink C405 family. This device has as many scan functions as most dedicated-page scanners and the ADF never misfed a sheet of paper.Us...
0%
Brand Image Product code Product Stock Price from
Xerox B225/DNI multifunction printer Laser A4 600 x 600 DPI 36 ppm Wi-Fi Xerox B225/DNI multifunction printer Laser A4 600 x 600 DPI 36 ppm Wi-Fi
(show image)
B225/DNI B225/DNI
Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
C315/DNI C315/DNI
Xerox B315/DNI multifunction printer Laser A4 600 x 600 DPI 40 ppm Wi-Fi Xerox B315/DNI multifunction printer Laser A4 600 x 600 DPI 40 ppm Wi-Fi
(show image)
B315/DNI B315/DNI
Country Distributor
United States 1 distributor(s)