Pattex logo

Pattex 1495281 caulk/sealant 150 ml White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12878
Info modified on:
14 Mar 2024, 19:28:05
Short summary description Pattex 1495281 caulk/sealant 150 ml White:

Pattex 1495281, 150 ml, Silicone sealant, Suitable for indoor use, White, 1 pc(s)

Long summary description Pattex 1495281 caulk/sealant 150 ml White:

Pattex 1495281. Sealant colour: White, Type: Silicone sealant, Suitable for materials: Ceramic, Glass, Metal, Plastic, Wood. Temperature resistance range: -30 - 120 °C, Application temperature (min): 5 °C, Application temperature (max): 40 °C. Sealant volume: 150 ml. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.