location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MU7000 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MU7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55MU7000TXXU
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:52:11
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung MU7000 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139.7 cm (55") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 2300
  • - DVB-C2, DVB-S2, DVB-T
  • - Smart TV Internet TV Screen mirroring
  • - Wi-Fi Ethernet LAN
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 400 x 400 mm
  • - 111 W
Long product name Samsung MU7000 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver :
The long product name of Samsung MU7000 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" 4K UHD (3840x2160) LED, Smart TV, 2300 PQI, 40W RMS, Dolby Digital Plus, DVB-C/T/S2, Wi-Fi, HDMI, USB, RJ-45, CI+
More>>>
Samsung MU7000 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
The official description of Samsung MU7000 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HDR1000
See exceptional brightness, shadow detail and vibrant colour just as the creator intended with HDR 1000.

Dynamic Crystal Colour
Experience crystal clear, lifelike colour. With more than one billion hues, the Dynamic Crystal Colour display delivers picture-perfect results.

Supreme Motion
See stunningly clear movement with Supreme Motion for action scenes and every shot on goal.
* The actual motion rate may vary depending on the size of the TV.

Precision Black
See detail with spectacular black levels. Precision Black divides the screen into a series of tiny zones, analysing each one independently to adjust colour, brightness and contrast.

Peak Illuminator
See dazzling sunrises, striking lightning bolts and dramatically impressive scenes in amazing levels of life-like brightness through Peak Illuminator technology.

Clutter free
With the Clean Cable Solution and the One Connect box, your living space can be kept clean and clutter free.

Clean Cable Solution
The stand lets you run cables through it, keeping all your connections out of sight and leaving the elegant, minimal TV design uncompromised.

One Connect
Hide the box from view, connect all your devices and inputs then control them via the One Remote Control.

360° Design
Enjoy a TV that feels at home in any living space, with form and function that combine to create a design that's beautiful from every angle.

Superior Design
Exceptional design means there is barely a bezel to get in the way of your viewing experience.

A beautiful back
See polished perfection from all angles, with clean lines and slim design that radiates minimalism and elegance.

One Remote Control
Control all of your compatible devices and content with the One Remote Control.

Smart View
Easily browse content and control your TV from your mobile.*

Smart Hub
Discover easy access to all your content and connected devices from one place through Samsung's intuitive 2017 Smart Hub.
*Actual product and remote control may differ from image shown.

Auto detection
Find and recognise all your connected devices faster. Samsung TV automatically displays device names, and makes all your input selections a breeze.
* Devices must be connected to One Connect via HDMI cable.

Short summary description Samsung MU7000 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
This short summary of the Samsung MU7000 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MU7000, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung MU7000 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
This is an auto-generated long summary of Samsung MU7000 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver based on the first three specs of the first five spec groups.

Samsung MU7000. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2300, Native aspect ratio: 16:9. Digital signal format system: DVB-C2, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Supported video modes
720i, 720p, 1080i, 1080p, 2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 2300
Dynamic contrast ratio marketing name
Mega Contrast
Colour depth
10 bit
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
138 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C2, DVB-S2, DVB-T
Number of tuners
2 tuner(s)
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Lifestyle apps
Samsung Smart View
Audio
Number of speakers *
2
RMS rated power *
40 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Auto volume leveller
Yes
Multiroom audio technology
Samsung Multiroom Link
Audio system
2.1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Bluetooth profiles
HID
Browsing
Yes
Web browser
Yes
Design
Product colour *
Black, Silver
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
On/off switch
Yes
LED indicators
Yes
Performance
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 1000
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Backlight dimming technology
Local Dimming
Picture processing technology
Samsung Auto Motion Plus, Samsung Contrast Enhancer, Samsung Ultra Clean View
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Dimming type
Supreme UHD
Processor cores
4
Plug and Play
Yes
MBR support
Yes
USB recording
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
Audio Return Channel (ARC)
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Digital audio optical out
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice control
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
ECO mode
Yes
Power
Power consumption (typical) *
111 W
Power consumption (standby) *
0.5 W
Power consumption (max)
180 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Certificates
Certification
CE
Weight & dimensions
Width (with stand)
1226.1 mm
Depth (with stand)
246.1 mm
Height (with stand)
782.7 mm
Weight (with stand)
17.9 kg
Width (without stand)
1226.1 mm
Depth (without stand)
54.8 mm
Height (without stand)
710.5 mm
Weight (without stand)
17.4 kg
Packaging data
Manual
Yes
Package width
1383 mm
Package depth
160 mm
Package height
819 mm
Package weight
24.2 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
E-manual
Yes
Other features
PurColor
No
Quantum dot color technology
No
Auto Depth Enhancer
No
Peak Illuminator Pro
Yes
3D
No
Batteries included
Yes
No gap wall-mount
No
4 sides bezel-less design
Yes
Boundless 360° design
Yes
Built-in speaker(s)
Yes
Invisible connection
No
Twin tuner
Yes
One Connect port
Yes
Annual energy consumption
154 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Instant On
Yes
Satellite Channel Router (SatCR) compatible
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-25 02:30:27
Uk has collected 12 expert reviews for Samsung MU7000 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
hdtvtest.co.uk
Updated:
2018-01-25 02:30:27
With [Auto Motion Plus] disabled, the baseline motion resolution on our Samsung 55in MU7000 review sample was 300 lines, which is typical of a sample-and-hold display. Engaging [Auto Motion Plus] would increase motion resolution to 1080 lines, the maximum...
Bottom line Although the Samsung MU7000 didn't match last year's KS7000 in several aspects (lack of quantum dot filter leading to smaller colour gamut; lower peak brightness), it must be pointed out that the MU series is meant to succeed 2016′s KU series, whereas QLE...
0%
expertreviews.co.uk
Updated:
2018-01-25 02:30:27
The TV stands on a pair of feet that simply slot into place, no screws required. Samsung has also been considerate enough to provide alternative inner slots, which will come in handy for those of you who own narrower AV racks and need the feet closer toge...
Good Superb SDR picture quality, Stylish design, Very low input lag – perfect for gaming...
Bad HDR not as impactful as more expensive TVs, Limited viewing angles, Occasional motion stutter with interlaced broadcasts...
Bottom line Superb design and great all-round image quality combine to create one of the best £1,000 4K HDR TVs we've ever reviewed...
100%
avforums.com
Updated:
2018-01-25 02:30:27
The MU7000 is part of Samsung's mid-range of Ultra HD LED TVs, that sits just below their flagship range of QLED models. The MU7000 is the entry level model in this mid-range and although it doesn't use Quantum Dot, it does include a flat 4K LCD panel wi...
Good Great out-of-the-box accuracy, Good all-round performance, Excellent local dimming, Very low input lag, Easy to setup and use, Great set of features, Well made and nice design...
Bad Colour gamut limited, Could be brighter for HDR, Narrow optimal viewing angles...
Bottom line The Samsung UE55MU7000 proved to be an excellent TV that delivered a solid performance with both SDR and HDR content, making it a great all-rounder. The design is contemporary and the build quality very good, whilst the TV boasts a great set of features i...
80%
T3.com
Updated:
2018-05-29 20:30:25
It's easy to forget that Samsung isn't just about high-end QLED TVs. Indeed, its most popular offerings are regulation LED LCD models - and they don't come more mainstream than this polished mid-ranger.If you're hankering after a better than budget screen...
Good Effective HDR performance, Premium design for the price, Excellent value all round...
Bad No Freeview Play, No Dolby Vision HDR...
Bottom line Currently selling for well under a grand (the 65-incher is only just over £1000), the MU7000 is a cracking mid-range 4K UHD option. It's up against stiff competition from the likes of Panasonic, Hisense, Sony and Philips, but the build quality, design and...
80%
techradar.com
Updated:
2019-12-17 11:46:49
Impressive though they are in many (though not all) ways, Samsung's new QLED TVs don't come cheap. Just as well, then, that Samsung has provided a handy ‘Plan B' in the shape of its MU series.We recently looked at and were impressed by the great value UN4...
Good Impressively bright HDR pictures, Good smart TV system, Attractive design, Minimal input lag...
Bad Some black level issues, Limited viewing angles, MU7000s are better value, No Dolby Vision support...
Bottom line The UN55MU7000 is a good television. Its brightness advantage helps it reach HDR parts other similarly priced rivals cannot - something which also makes it a strong option for bright living rooms.It's just a shame it doesn't take more advantage of its loc...
80%
reviewed.com
Updated:
2020-02-28 01:04:42
For a TV series that starts at $700, the MU7000 series isn't cheap, but it's definitely on the more budget-friendly side of Samsung's mid-range offerings for 2017. As always, though, the company strives to make TVs that stand out from the crowd regardless...
74%
tomsguide.com
Updated:
2018-01-25 02:30:27
The Samsung 65-inch MU7000 is the largest set in Samsung's midrange series of 4K TVs, but with this unit's big screen, HDR support and smart TV capabilities, you'd be forgiven for thinking it would be more expensive.The MU7000 has a standard LCD/LED panel...
Good Sharp 4K picture with HDR suppor, Solid color reproductio, Good sound quality...
Bad Limited viewing angle, Edge-lit panel leaves shadows in corner, 60Hz native refresh rate...
Bottom line The Samsung 65-inch MU7000 is an excellent midrange 4K TV that comes with several premium features, like HDR support and Samsung's excellent One Remote. While the picture quality could be better, it's not bad for the price. The addition of Samsung's premi...
70%
flatpanelshd.com
Updated:
2018-01-25 02:30:27
Samsung’s TV line-up for 2017 is extensive, to say the least. The company has isolated its quantum dot-enhanced LCD TVs in the ”QLED” line and removed quantum dots from the rest of the line-up. So while MU range at first glance looks like the successor t...
Good SDR (SD, HD, 4K) picture quality, Low input lag, Decent user experience, One Connect & simplified remote...
Bad Very poor HDR, Narrow viewing angles, Micro stutter, Downgraded picture quality...
Bottom line Samsung’s Tizen is starting to look and feel like a modern TV operating system, and in several ways we prefer it over other platforms integrated into Smart TVs. The One Connect box, although not as complete as the version for the high-end models, is a goo...
0%
reviewed.com
Updated:
2018-07-27 22:07:13
For a TV series that starts at $700, the MU7000 series isn't cheap, but it's definitely on the more budget-friendly side of Samsung's mid-range offerings for 2017. As always, though, the company strives to make TVs that stand out from the crowd regardless...
Bottom line Yes—if you like Samsung's design, want a great midrange TV, and don't mind paying a bit extra.We have mixed feelings about the MU7000 series. With the relatively small 40-inch starting at a whopping $700, it's definitely not a budget option for the regula...
76%
techradar.com
Updated:
2019-12-23 11:22:27
The Samsung UN49MU7000 (UE49MU7000T in the UK) isn't the company's most glamorous TV of 2017. It doesn't use the South Korean manufacturer's new QLED technology to boost the brightness and colour of its pictures, and its backlight system doesn't support l...
Good Bright, colorful HDR pictures, Attractive space-saving design, Good value, Easy to use...
Bad UK model's awkward legs, 40/49-inch models aren't 10-bit, No Dolby Vision support, Inconsistent black levels...
Bottom line Inevitably for its price, the UN49MU7000/UE49MU7000T is not perfect. High contrast scenes can look slightly grey, there aren't as many color tones as you'd get with a more expensive 10-bit panel, and viewing angles are limited.However, no other TV we've t...
80%
pocket-lint.com
Updated:
2019-12-23 11:22:27
While Samsung took to the world's technology shows to demonstrate its QLED family of flagship tellies, the MU range has been more quietly introduced, so you'd be forgiven for not knowing that TVs such as the MU7000 sit a step below QLED in the wider Sams...
Good Value for money, 4K HDR performance, slick user interface and connected services...
Bad Ethernet position is a little odd considering One Connect box, edge illumination can be a little uneven, stand not the most flexible...
Bottom line There's an ever increasing array of televisions available and while there's a push for the premium end of the market with incredible OLED and superb QLED tellies, for many it's TVs like this MU7000 that will fall into the right price bracket. Like the KS7...
90%
trustedreviews.com
Updated:
2019-12-23 11:22:27
The UE49MU7000T is a 49-inch 4K LCD TV from just above the middle of Samsung's 2017 range. It doesn't get Samsung's new QLED technology, with its ground-breaking brightness and colour properties, but it does feature Dynamic Crystal Colour technology based...
Good Good brightness and contrast, Strong shadow detail, Intuitive smart TV interface...
Bad Limited viewing angles, Black levels could be deeper...
Bottom line Samsung UE49MU7000T – Performance The UE49MU7000T is a truly superior mid-range TV, thanks mostly to its brightness. While it's no match in light output terms for Samsung's much more expensive QLED models or Sony's XE9305 range, it's comfortably brighter...
90%
4k.com
Updated:
2019-12-23 11:22:27
First and foremost, the MU7000 is one wonderfully built 4K TV. Not only is it rather beautiful looking with its elegantly minimalist and sleek appearance, it's also fairly sturdy, thinly bordered for maximum display roominess and comes with a support stan...
Good Excellent color delivery, Superb black levels and contrast, Beautiful design, Great connectivity, Superb input lag for console gamers...
Bad Weak brightness levels, Poor motion handling almost across the board, No local dimming, Better TVs exist at the same price, The...
Bottom line We really like the Samsung MU7000. It's not quite as premium-level as the pricier MU8000 and it lacks some of the latter's more robust features and superior capacity for brightness but this is one fine high mid-range 4K HDR TV with plenty to offer both fa...
86%
whathifi.com
Updated:
2019-12-03 06:44:26
Size might not be everything. But if your heart is set on a really big TV, nothing else will do. Of course, really big TVs often require really big bank accounts - particularly if you want the latest TV tech.But not always. This Samsung UE65MU7000 proves...
Good Rich, deep, solid picture, Lots of detail in bright images, Inherently natural balance, Affordable for a 65in TV of this quality, Low input lag for games...
Bad Not as punchy as some more expensive rivals, Misses some dark detail, Motion-handling could be even better, Fairly weak sound...
Bottom line This is not simply a good TV - it's an excellent TV for the money.It gives surprisingly little away to the QE65Q7F, which costs around £1000 more - and the equivalent LG OLED (OLED65B7), though admittedly a step up, will set you back £2800.But if your bud...
100%
Brand Image Product code Product Stock Price from
Samsung UE55NU7023K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55NU7023K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55NU7023KXXH UE55NU7023K 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)