location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Qosmio G50-12F Intel® Core™2 Duo P7450 33.8 cm (13.3") WSXGA+ 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Qosmio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Qosmio G50-12F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQG55E-04C02YFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Qosmio G50-12F Intel® Core™2 Duo P7450 33.8 cm (13.3") WSXGA+ 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P7450 2.13 GHz
  • - 33.8 cm (13.3") WSXGA+ 1680 x 945 pixels 16:9
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - NVIDIA® GeForce® 9600M GT
  • - 3.25 h
  • - Windows Vista Home Premium
More>>>
Short summary description Toshiba Qosmio G50-12F Intel® Core™2 Duo P7450 33.8 cm (13.3") WSXGA+ 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:
This short summary of the Toshiba Qosmio G50-12F Intel® Core™2 Duo P7450 33.8 cm (13.3") WSXGA+ 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Qosmio G50-12F, Intel® Core™2 Duo, 2.13 GHz, 33.8 cm (13.3"), 1680 x 945 pixels, 4 GB, 320 GB

Long summary description Toshiba Qosmio G50-12F Intel® Core™2 Duo P7450 33.8 cm (13.3") WSXGA+ 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:
This is an auto-generated long summary of Toshiba Qosmio G50-12F Intel® Core™2 Duo P7450 33.8 cm (13.3") WSXGA+ 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium based on the first three specs of the first five spec groups.

Toshiba Qosmio G50-12F. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 33.8 cm (13.3"), HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 4.4 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:25:02
Uk has collected 25 expert reviews for Toshiba Qosmio G50-12F Intel® Core™2 Duo P7450 33.8 cm (13.3") WSXGA+ 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2011-10-04 12:25:02
The Toshiba Qosimo G50-127 is a large media centre that offers good value for money, although its rather garish design and sheer size might put some buyers off. The 18.4-inch screen is bright and detailed, so movies look fantastic, although the 1680 x...
Good Great connectivity, Decent performance, Good image quality...
Bad shame about the sub-1080p resolution, Build quality and usability is dodgy, Expensive for the performance...
60%
pocket-lint.com
Updated:
2011-10-04 12:25:02
Toshiba’s Qosmio range has long been at the forefront when it comes to high-end multimedia laptops, but has recently lapsed with the death of HD DVD and widespread adoption of Sony’s Blu-ray technology. While Toshiba has yet to introduce a model featur...
Good Outstanding keyboard, great everyday performance...
Bad Still no support for Blu-ray, screen could be sharper...
Bottom line A huge, comfortable multimedia laptop, but it’s lacking some of the features found on high-end rivals. Good, but could be betterKey specs3.5mm jack, Bluetooth, FireWire, HDMI, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows Vista...
70%
alphr.com
Updated:
2011-10-04 12:25:02
Toshiba's Qosmio G50-127 is the cheapest laptop on test this month, costing less than £1,000 exc VAT. A look at the specification, though, reveals that the G50 lacks the punch and power of some of the more expensive laptops: its 2.4GHz Core 2 Duo P8600...
Bottom line Fantastic speakers don't make up for a poor chassis and a weak overall specification...
50%
expertreviews.co.uk
Updated:
2011-10-04 12:25:02
In addition to its Core 2 Duo P8600, Toshibas Qosmio has a SpursEngine quad-core media processor, which is based on the PlayStation 3s Cell chip. Using the built-in webcam, the Qosmio can recognise pre-determined hand gestures to perform common ta...
60%
techradar.com
Updated:
2011-10-04 12:25:02
Weve long admired Toshibas Qosmio range, as it has produced some of the best desktop replacement systems weve seen. Feature-packed and cutting edge, the Qosmio G50-115 (£1076 inc. VAT) is a case in point, although look elsewhere if you want an integ...
Good 18.4 inch screen, Performance, TV Tuner...
Bad No Bluray, Screen not 1080p...
80%
techradar.com
Updated:
2011-10-04 12:25:02
Toshibas Qosmio range has often impressed us, but its been a long time since the range was refreshed. The Qosmio G50-10H (£1399 inc. VAT) now brings a new design and outstanding power and features that set a new standard for mobile media centres.The...
Good Excellent screen, Impressive build quality, Good battery life, Powerful performance, Fantastic audio quality, Attractive styling...
Bad Gesture Control takes some getting used to, Heavy, Poor 3D performance...
80%
gadgetshow.channel5.com
Updated:
2011-10-04 12:25:02
The Qosmio G50 series is Toshiba's cutting-edge laptop featuring the very latest in entertainment technology. The huge 18.4-inch screen is perfect for watching movies. High gloss finish with a sleek latchless design also makes this laptop look as good...
80%
smh.com.au
Updated:
2011-11-06 04:35:14
Toshibas Qosmio range has always been the epitome of huge, stylish laptops designed for multimedia work, but the G50 takes it to a new level. In addition to its Intel processor and modest gaming graphics chip, Toshiba has added its own "Quad Core HD...
60%
apcmag.com
Updated:
2014-03-31 04:05:36
To say we were a little bit excited about playing with the Toshiba G50 is like saying a weekend in Vegas can be a little bit of fun. It's not often that a laptop swaggers through the doors of the APC Labs with a brand new processor tucked inside, esp...
Good Look at that massive, gorgeous screen, Decent hardware within, if not the fastest on the market, Maybe the Cell processor will prove itself... one day...
Bad Sadly, the Cell doesnt really do a lot at the moment, Wheres the HD optical drive?...
70%
trustedreviews.com
Updated:
2011-10-04 12:25:02
There are two extremes in the laptop world: the ultraportable systems that try to keep weight to a minimum and can offer incredible battery life, and the multimedia entertainment or games-focused beasts that act as desktop-replacements, with everything bu...
70%