location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 3000 QG3338/15 beard trimmer Battery 18 Wet & Dry Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QG3338/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG3338/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103814481
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2022 11:19:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MULTIGROOM Series 3000 QG3338/15 beard trimmer Battery 18 Wet & Dry Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source: Battery Nickel-Metal Hydride (NiMH) 45 min
  • - Number of length steps: 18
  • - Wet & Dry
  • - Washable
  • - Grey, Silver
Warranty: 2 years
Long product name Philips MULTIGROOM Series 3000 QG3338/15 beard trimmer Battery 18 Wet & Dry Grey, Silver :
The long product name of Philips MULTIGROOM Series 3000 QG3338/15 beard trimmer Battery 18 Wet & Dry Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multigroom series 3000, 100-240 V, NiMH, 10 h / 45 min
More>>>
Philips MULTIGROOM Series 3000 QG3338/15 beard trimmer Battery 18 Wet & Dry Grey, Silver:
The official description of Philips MULTIGROOM Series 3000 QG3338/15 beard trimmer Battery 18 Wet & Dry Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Try out different beard, mustache and hair styles with this all-in-one trimmer. 6 attachments give you the possibility to easily try many different looks.

Versatile
- Trim your face, neck and sideburns to complete your look
- 18 adjustable lengths (1-18 mm) for an even beard or stubble
- Define sharp lines around your beard or goatee
- Shave small areas on your cheeks and chin with precision
- Gently get rid of unwanted nose and ear hair
- 18 adjustable lengths (3-20 mm) for an even haircut

Easy to use
- Skin-friendly, high-performance blades for a gentle trim
- 45 minutes of cordless use on a 10-hour charge
- Trimmer can be rinsed clean under the tap
- Easily store, or travel with the trimmer and attachments
- 2- year guarantee, worldwide voltage, no oil needed.

Short summary description Philips MULTIGROOM Series 3000 QG3338/15 beard trimmer Battery 18 Wet & Dry Grey, Silver:
This short summary of the Philips MULTIGROOM Series 3000 QG3338/15 beard trimmer Battery 18 Wet & Dry Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 3000 QG3338/15, Washable, Oil-free maintenance, Battery, Grey, Silver

Long summary description Philips MULTIGROOM Series 3000 QG3338/15 beard trimmer Battery 18 Wet & Dry Grey, Silver:
This is an auto-generated long summary of Philips MULTIGROOM Series 3000 QG3338/15 beard trimmer Battery 18 Wet & Dry Grey, Silver based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 3000 QG3338/15. Trimming styles: Detailed styling, Goatee, Long beard, Moustache, Short beard, Stubble look. Product colour: Grey, Silver. Power source: Battery, Operating time: 45 min, Battery type: Built-in battery

Performance
Number of length steps *
18
Wet & Dry *
Yes
Trimming styles
Detailed styling, Goatee, Long beard, Moustache, Short beard, Stubble look
Hair comb
Yes
Washable
Yes
Oil-free maintenance
Yes
Design
Product colour *
Grey, Silver
Soft grip
Yes
Power
Power source *
Battery
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time *
45 min
Charging time
10 h
AC input voltage
100-240 V
Packaging content
Attachments quantity
4
Combs quantity
2
Storage pouch
Yes