APC logo

APC Power Saving Back-UPS RS 1200 230V CEE 7/5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118156
Info modified on:
21 Oct 2022, 10:14:32
Long product name APC Power Saving Back-UPS RS 1200 230V CEE 7/5:

720 Watts / 1200 VA, 230V / 230V

APC Power Saving Back-UPS RS 1200 230V CEE 7/5:

The Back-UPS RS offers high performance protection for your business and office computer systems. It provides abundant battery backup power, allowing you to work through medium and extended length power outages. It also safeguards your equipment from damaging surges and spikes that travel along utility, phone and network lines. A distinguishing feature of the Back-UPS RS is automatic voltage regulation (AVR). AVR instantly adjusts both low and high voltages to safe levels, so you can work indefinitely during brownouts and overvoltage situations, saving the battery for power outages when you need it most. Award-winning shutdown software automatically powers down your computer system in the event of an extended power outage. Additional features like audible alarms, LED status indicators, user replaceable battery, push-button circuit breakers and plentiful outlets (including transformer-block spaced outlets) make the Back-UPS RS the perfect unit to protect your business' productivity from the constant threat of power problems and lost data.

Green mode: Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

Audible alarms: Provide notification of changing flywheel conditions

Battery failure notification: Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Power-saving outlets: Automatically cuts power to idle equipment to conserve electricity.

LCD display: Alpha-Numeric Display which displays system parameters and alarms.

Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment

Cold-start capable: Provides temporary battery power when the utility power is out.

Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.

Audible alarms: Provides notification of changing utility power and UPS conditions.

User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

USB connectivity: Provides management of the UPS via a USB port (not available on all models).

Transformer-block spaced outlets: Protect equipment with input transformer blocks without blocking access to other receptacles.

Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery

Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery.

Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging.

Building Wiring Fault Indicator: This LED informs users of potentially dangerous wiring problems in the wall circuit.

Adjustable voltage sensitivity: Provides the ability to adapt the Power Conditioner for optimal performance in specific power environments or generator applications.

Automatic Voltage Regulation (AVR): Automatically steps up low voltage and steps down high voltage to levels that are suitable for your equipment.

Battery fault detection: Monitors room and individual battery temperature changes for early detection of thermal runaway, shorted cells, open circuit, and bad battery.

Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment.

Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances.

Audible alarms: Provides notification of changing utility power and UPS conditions.

Automatic restart of loads after UPS shutdown: Automatically starts up the connected equipment upon the return of utility power.

Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Battery replacement without tools: Allows quick, easy battery replacement.

LED status indicators: Quickly understand unit and power status with visual indicators.

Cold-start capable: Provides temporary battery power when the utility power is out.

Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Resettable circuit breakers: Enables a quick recovery from overload events.

Transformer-block spaced outlets: Protect equipment with input transformer blocks without blocking access to other receptacles.

User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.

Adjustable voltage-transfer points: Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.

Intelligent battery management: Micro-processor controlled battery charging and diagnostic testing ensures maximum battery life.

Short summary description APC Power Saving Back-UPS RS 1200 230V CEE 7/5:

APC Power Saving Back-UPS RS 1200 230V CEE 7/5, 1.2 kVA, 720 W, 50/60 Hz, 445 J, 45 dB, Sealed Lead Acid (VRLA)

Long summary description APC Power Saving Back-UPS RS 1200 230V CEE 7/5:

APC Power Saving Back-UPS RS 1200 230V CEE 7/5. Output power capacity: 1.2 kVA, Output power: 720 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 8 h. Product colour: Black, Cable length: 1.83 m. Width: 112 mm, Depth: 380 mm, Height: 301 mm. Battery type: APCRBC124, Nominal output voltage: 230 V, Filtering description: UL 1449

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.