location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C27FG73FQU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC27FG73FQU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:53:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 144 Hz 1 ms 350 cd/m² 3000:1
  • - AMD FreeSync
  • - 38 W
Long product name Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", 1920 x 1080, 16:9, VA, 350cd/m2, 178°(H)/178°(V), 144Hz, FreeSync
More>>>
Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
The official description of Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Curved and super-fast
1ms response time (MPRT)

Blending its advanced motion blur reduction technology with its superior VA panel, Samsung has created this curved monitor with a super-fast 1ms MPRT (motion picture response time) that lets you enjoy unprecedented gaming performance without motion blur across the entire screen.

Uninterrupted, flaw-free gaming
Refresh rate 144Hz

The rapid 144Hz screen refresh rate minimises image lag and motion blur for smooth gaming, while user-friendly 60Hz/120Hz settings let you optimise monitor performance, on-screen display, without having to it each time in the display setting menu.

Redefine your gaming experience
Quantum dot colour vibrations

Leveraging Quantum Dot technology, Samsung’s radical curved gaming monitor with approximately 125% sRGB colour coverage. Now the colours are more wide-ranging, richer, clearer and closer than ever to real life, making your gaming experience more like real-life action.

Optimised for any game genre
Multiple Game Modes

Developed in concert with the Samsung Galaxy Team, the semi-final winner in the LOL World Championship 2016, the CFG73’s factory-calibrated game display modes instantly optimise black gamma levels, contrast ratios, sharpness and colour value settings for any game genre, be it FPS, RTS, RPG, or AOS.

Get the real gaming vibes
OSD dashboard

With Samsung’s OSD dashboard menu optimally tailored for gamers, you can have a full view of key game settings at a glance and use shortcut keys to change the settings the way you want them. Set this Good Design Award winner and splash straightaway into the game.

Precise, firm positioning
Height-adjustable

The CFG73’s sturdy vertical stand, designed for the most demanding gaming, can tilt, swivel, pivot and height adjust, giving you precise control over how you position the monitor, without space restriction—for the winning edge in any onscreen contest.

Curved to pull you in
1800R curved screen

The industry-leading 1800R curved screen pulls you into the gaming experience unlike any other monitor. With Eye Saver mode and Flicker Free technology reducing eye fatigue, you can play more intensely for longer in greater comfort.

Black and white, now in starker contrast
3000:1 contrast ratio

Samsung’s advanced VA panel technology minimises light leakage across the entire screen and corners, delivering a best-in-class 3000:1 contrast ratio. Enjoy deeper blacks and brighter whites in even the darkest and brightest scenes.

Smoother gameplay
AMD Freesync

With AMD FreeSync technology, you’ll enjoy flawlessly smooth gameplay in any kind of action. And Game Mode lets you effortlessly select screen settings optimised for different game genres, ensuring you see darker areas in more detail in game scenes.

Short summary description Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C27FG73FQU, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung C27FG73FQU. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Screen shape *
Curved
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Colour gamut
88%
sRGB coverage (typical)
125%
Adobe RGB coverage
92%
3D
No
Peak luminance ratio
75%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Certification
EMI CE
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Height adjustment *
Yes
Pivot
Yes
Ergonomics
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-3 - 20°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A++ to E
Annual energy consumption
55 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
621.2 mm
Depth (with stand)
280.7 mm
Height (with stand)
541 mm
Weight (with stand)
5.3 kg
Width (without stand)
521.2 mm
Depth (without stand)
91.7 mm
Height (without stand)
366.9 mm
Weight (without stand)
4 kg
Packaging data
Package width
697 mm
Package depth
206 mm
Package height
445 mm
Package weight
8 kg
Package type
Box
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
ECO mode
Yes
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 05:16:00
Uk has collected 5 expert reviews for Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
uk.hardware.info
Updated:
2017-11-29 08:03:50
The options available have never been more plentiful in the search for a gaming monitor. Nowadays we don't just get the choice of different monitor sizes and resolutions, but also higher refresh rates. The first models capable of displaying 240 frames per...
Bottom line You have more than enough choices in gaming monitors and this article covers just a representative selection of them. Luckily, we can give you some recommendations based on our tests. For (semi-) pro gamers on Twitch streaming first person shooters, the 2...
0%
gadgetguy.com.au
Updated:
2018-08-29 11:05:59
The Samsung 27-inch, curved Quantum Dot QLED C27FG73 is a superfast gaming monitor. But why should gamers have all the fun? If you are looking for some of the best colours and fastest response times on a budget, this is it.GadgetGuy invited a tame Mil...
Good Crazy, intense colours...
Bad Sombre design - gamers want bling...
88%
Brand Image Product code Product Stock Price from
Samsung Full HD Gaming Monitor 27 inch LS27E330HZX Samsung Full HD Gaming Monitor 27 inch LS27E330HZX
(show image)
LS27E330HZX Full HD Gaming Monitor 27 inch LS27E330HZX 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 330 S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung 330 S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24D330HSX-AE S24D330H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24D330HSX S24D330H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey
(show image)
LC32HG70QQU LC32HG70QQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black
(show image)
LC49HG90DMU C49HG90DMU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Curved Gaming Monitor LC27HG70 Samsung Curved Gaming Monitor LC27HG70
(show image)
LC27HG70QQU Curved Gaming Monitor LC27HG70 0.00
(excl. VAT)
0 (incl. VAT)