HP logo

HP ProDesk 600 G3 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25263
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 May 2020
Bullet Points HP ProDesk 600 G3 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i5 i5-7500T (6M Cache, 2.70 GHz)
  • - 4GB (2400 MHz) DDR4-SDRAM (1 x 4 GB) & 256GB SSD
  • - 177 x 174.7 x 34.2 mm, USB C Thunderbolt port
Long product name HP ProDesk 600 G3 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:

7th gen Intel® Core™ i5-7500T (6M Cache, 2.70 GHz), 4GB DDR4-SDRAM, 256GB SSD, Intel HD Graphics 630, LAN, WLAN, Windows 10 Pro 64-bit

HP ProDesk 600 G3 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:

Redesigned and future ready
Designed to fit the modern workspace the ultra-small HP ProDesk 600 Desktop Mini with an updated stylish appearance, is a powerful and reliable PC with performance manageability features for business.

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful HP ProDesk 600 Desktop Mini with built-in security, collaboration, and connectivity.

Work without interruption
Keep productivity high and downtime low with HP BIOSphereGen3[5] firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.

Office Intelligence
HP WorkWise[6] is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Speed up the basics of IT management
The HP Manageability Integration Kit[5] helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Super secure. Super protected
HP Client Security Suite Gen3[7] features HP Multi-Factor Authenticate, HP Device Access Manager[8], HP SpareKey, and HP Password Manager. These tools work to keep data out of reach and defend against theft, attacks, and unauthorized users.

Get PC images right the first time
Improve the quality and security of custom Windows images with HP Image Assistant which assists ITDMs with image creation, identifies problems, and provides recommendations and remediation.

Maximize network performance
Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.

Built-in durability
Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process.

Easy Audio
Audio connections are easy with the Universal Audio Jacki that supports mic in, headphones, and CTIA headsets with the same connector.

Valuable support at your service
Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems[9].

Subscribe and simplify
Help maximize your cash flow with the use of best-in-class hardware and services for a monthly subscription that allow you to replace your PC with a brand new one every three years[10].

Partner with HP to make better use of your IT resources
HP helps you preserve your time and optimize your resources with expert configuration and deployment services that bring you fast, accurate, and globally standardized IT solutions.

Short summary description HP ProDesk 600 G3 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:

HP ProDesk 600 G3, 2.7 GHz, Intel® Core™ i5, i5-7500T, 4 GB, 256 GB, Windows 10 Pro

Long summary description HP ProDesk 600 G3 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:

HP ProDesk 600 G3. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Loading...
Disclaimer HP ProDesk 600 G3 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver Z4D16EA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Sold separately or as an optional feature.
[4] HP BIOSphere Gen3 features may vary depending on the PC platform and configurations.
[5] HP Manageability Integration Kit is planned to be available first quarter 2017 and can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[6] HP WorkWise smartphone app will soon be available as a free download on the App Store and Google Play.
[7] HP Client Security Suite Gen3 requires Windows and Intel® 7th Gen processors.
[8] HP Multi Factor Authenticate requires 7th Generation Intel® Core™ processor, Intel® integrated graphics, and Intel® WLAN.
[9] HP Care Services are optional. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[10] Financing and service offerings available through Hewlett-Packard Financial Services Company and its subsidiaries and affiliates (collectively HPFSC) in certain countries and is subject to credit approval and execution of standard HPFSC documentation. Subscriptions to use are available for 24 or 36 month terms. Rates and terms are based on customer’s credit rating, offering types, services and/or equipment type and options. Not all customers may qualify. Not all services or offers are available in all countries. Other restrictions may apply. HPFSC reserves the right to change or cancel this program at any time without notice.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.