location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 3830 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet 3830 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5R95B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296063322 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:50:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet 3830 All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 8.5 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 512 MB Built-in processor 180 MHz
  • - 5.61 kg
Long product name HP OfficeJet 3830 All-in-One Printer :
The long product name of HP OfficeJet 3830 All-in-One Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP OfficeJet 3830 All-in-One Printer
More>>>
HP OfficeJet 3830 All-in-One Printer:
The official description of HP OfficeJet 3830 All-in-One Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Recycle today for a better tomorrow
Easily recycle your Original HP ink and toner cartridges for free.
Easy mobile printing from HP
Easily print from your smartphone, tablet and notebook at work, home or on the go.
Remote control for your printer
Manage your all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app.
On-the-go printing with HP ePrint
Print photos, documents and more when you're on the go, using HP ePrint.
Automatic document feeder
Allows multiple pages to be copied or scanned at one time
Borderless printing
Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!
Scan to email
Save time by sending scanned documents or photos directly from your printer to email recipients.
Fax Capability
Save up to 70% on ink.[5]
Save up to 70% on ink.[5] Original HP ink delivered to your door with HP Instant Ink.

Short summary description HP OfficeJet 3830 All-in-One Printer:
This short summary of the HP OfficeJet 3830 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 3830 All-in-One Printer, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 3830 All-in-One Printer:
This is an auto-generated long summary of HP OfficeJet 3830 All-in-One Printer based on the first three specs of the first five spec groups.

HP OfficeJet 3830 All-in-One Printer. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.5 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
17 s
Print margins (top, bottom, right, left)
3 mm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (colour, normal quality, A4)
3.5 cpm
Maximum number of copies
20 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
BMP, GIF, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax speed dialing (max numbers)
50
Features
Recommended duty cycle
100 - 250 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, PCLm, URF
All-In-One-multitasking
No
Input & output capacity
Total number of input trays *
1
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
180 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.59 cm (2.2")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
10 W
Power consumption (standby)
2.83 W
Power consumption (sleep)
1.17 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
450 mm
Depth
364 mm
Height
224.4 mm
Weight
5.61 kg
Other features
PictBridge
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-25 01:59:13
Uk has collected 8 expert reviews for HP OfficeJet 3830 All-in-One Printer and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2018-01-25 01:59:13
What is the HP Officejet 3830? There's a kind of law in working out the costs of owning a printer, which says that the less you pay for the machine, the more you pay for ink cartridges. This would be true of HP's low-end Officejet 3830 if it wasn't for th...
Good Easy maintenance, with twin cartridges, High-quality print for low-cost printer, Instant Ink available...
Bad No duplex print, Tri-colour cartridge can be wasteful, Annoying paper-selection messages...
Bottom line This is a good, basic all-in-one with many of the features you'd be looking for in a home office. If you don't like the idea of buying ink on subscription, then running costs are relatively high. If Instant Ink makes sense to you, though, this is one of t...
80%
gadgetspeak.com
Updated:
2018-01-25 01:59:13
The HP OfficeJet 3830 measures 43x48x30cm the figures I have given are with the paper output shelf extended and paper in the rear upright paper tray.At the back left of the unit is where Ethernet or USB leads are inserted and the centre of the back is whe...
84%
techadvisor.co.uk
Updated:
2018-01-25 01:59:13
At first glance, HP's new OfficeJet 3830 looks like an absolute bargain of a printer . Costing £60, this compact multifunction device offers home users and small businesses a really affordable printer, scanner, copier and fax machine. It also includes a 3...
Bottom line The initial purchase price of the OfficeJet 3830 is obviously very attractive, and will appeal to many home users and smaller offices. Its running costs are also quite good when printing in colour, so it will be a good option for printing photos, or repor...
80%
techgearlab.com
Updated:
2019-12-08 07:24:44
The HP OfficeJet 3830 offers a user-friendly touchscreen interface, great color graphics, decent text quality, and all-in-one functionality for just $100. However, if you print more than a few pages a week its high ink costs will quickly negate all of tho...
Good Inexpensive upfront, great quality graphics...
Bad High ink costs, no duplex printing...
Bottom line The OfficeJet 3830 is a great and inexpensive standby for copying, scanning, and occasional printing, but high ink costs and a lack of duplex printing make it less than ideal for those that rpint frequently...
52%
gadgetreview.com
Updated:
2020-06-07 06:09:26
The All-in-one printer performs quite well compared to many of the other choices in its price range. It spots an automatic document feeder that allows you to load multiple documents into the feeder for scanning or copying all within one operation. It also...
Good Automatic Document Feeder can load 35 sheets, Can print if color cartridge is empty, Can print borderless photos...
Bad No auto-duplex printing/scanning...
Bottom line The HP OfficeJet 3830 is a decent choice that guarantees top tier print quality at a price that won’t hurt your pocket. It comes with HP Photo Creation software and drivers for photo editing, and produces good looking photos on HP photo paper. It’s only s...
90%
gadgetreview.com
Updated:
2020-06-25 19:41:56
As we printed, we eliminated the ones that weren't up to snuff and settled on the top 10 printers for Chromebooks in 2019, with the winner being the HP OfficeJet 200 Mobile. This printer made our #1 spot, not only for its performance, but also its extreme...
0%
gadgetreview.com
Updated:
2020-07-16 04:58:12
Of the top 7 best inkjet printers, our favorite overall product in all testing categories is the Canon Pixma iP110. The printer has superior image quality to print highly detailed photos and professional-quality business documents. Easily turn your HD mov...
0%
gadgetreview.com
Updated:
2020-09-24 04:43:02
The HP OfficeJet K7V40A Office Printer takes great strides in making high quality prints and photos available to the general public. They have created a printer that's inexpensive yet still carries many features not normally seen in this printer's price r...
Good Low Running Costs with Instant Ink Subscription, Easy to use and responsive touch screen, Great Print Quality...
Bad No Duplex Printing, Small Rear Paper Tray, Not Alexa or Google Assistant Compatible...
Bottom line For an All-in-One Printer HP has really created a great machine that goes above and beyond any expectations. There have been some concessions, like a smaller than average paper tray, but what you get in return should easily make up for it. Features like a...
92%
Brand Image Product code Product Stock Price from
HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi
(show image)
F5S02B 3834 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)