location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH43PMHPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH43PMHPBGC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH43PMHPBGC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088828121
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:30:14
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH43PMHPBGC user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH43PMHPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 109.2 cm (43") 1920 x 1080 pixels LED 500 cd/m²
  • - Edge-LED BLU 8 ms
  • - Wi-Fi
  • - Built-in speaker(s) 20 W
Long product name Samsung LH43PMHPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 :
The long product name of Samsung LH43PMHPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43", 1920 x 1080 px, 500 cd/m², 8ms, 178/178°, 2 x HDMI, 98W, IP5X, VESA
More>>>
Samsung LH43PMHPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4:
The official description of Samsung LH43PMHPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Durable premium displays optimize operations and message quality in any environment
Samsung’s TIZEN-powered PMH Series premium displays achieve peak performance all while maintaining a stylish and captivating design. The PMH Series displays leverage elevated brightness and refined image sharpness to ensure a consistently clear presentation even in settings with variable lighting. Additionally, the IP5x-certified PMH Series displays achieve robust, 24/7 durability for dependable and uninterrupted operations. As a result, businesses can feel confident that their messages will be delivered exactly as intended anywhere and at any time.

Put your worries to rest knowing that your display is protected from a range of environmental conditions
PMH standalone displays are IP5x certified, signifying their dust-resistant design and ability to withstand a range of environmental conditions. The certification alleviates concerns about dust accumulating on displays installed on subway trains or on external platforms. Customers can conveniently use this IP5x certified display without needing to prepare additional enclosure in dusty places. Uninterrupted, 24/7 content delivery is always assured regardless of surrounding natural or interactive conditions

EMBEDDED MEDIA PLAYER POWERED BY TIZEN™
PMH series that supports SSSP 4.0 allows for a stronger, faster and more stable performance than its previous models. Transcending past hardware performance, the new SSSP 4.0 enables CMS partners to develop and deploy advanced web applications which can help to effectively manage content and SMART Signage for their customers.

Powerful Performance and simple usabilty

1) Enhanced 3D Graphic Engine : The display supports 3 movies playing concurrently on one screen with enhanced 3D graphic performance
2) PC-less Touch Solution : Touch performance is fully realized due to the TIZEN OS that bypasses the need for a PC.
3) Enhanced Security : A holistic security architecture allows for powerful security through 3 layers of supplementation.
4) Easy Development : The ability to develop the solution further is facilitated, thanks to development tools such as SW Development Kit or Remote Web Inspector.
5) Simple Usability : Usability is attained due to a touch-friendly UI while web browsers are able to display a homepage without the need to develop a web app.

Convenient display control through a centralized reciever
The standalone displays’ integrated centralized infrared receiver (IR) ensures easier and more flexible user control. All models can receive the IR signal on individual panels via Central IR. Through tailored installation or mounting, users can navigate the IR functionality from various locations, further augmenting uninterrupted performance.

Brilliant, Glare-Free Visual Quality

Equipped with a non-glare frontal panel, the PMH Series displays reduce natural and ambient light interference to ensure continuous readability in any location. Image visibility and information readability are deemed to be very high, because it is less reflective under light or sunlight, which poses no issues when used with QSR menu boards, or airport flight schedule boards with ample natural light.

Short summary description Samsung LH43PMHPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4:
This short summary of the Samsung LH43PMHPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH43PMHPBGC, Digital signage flat panel, 109.2 cm (43"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung LH43PMHPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4:
This is an auto-generated long summary of Samsung LH43PMHPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 based on the first three specs of the first five spec groups.

Samsung LH43PMHPBGC. Product design: Digital signage flat panel. Display diagonal: 109.2 cm (43"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Tizen 2.4. Product colour: Black

Brand Image Product code Product Stock Price from
Samsung LH43PHFPMGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7 Samsung LH43PHFPMGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7
(show image)
LH43PHFPMGC LH43PHFPMGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PM43F Digital signage flat panel 109.2 cm (43") LED 500 cd/m² Full HD Black 24/7 Samsung PM43F Digital signage flat panel 109.2 cm (43") LED 500 cd/m² Full HD Black 24/7
(show image)
LH43PMFPBGC PM43F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH40DCEPLGC Signage Display Digital signage flat panel 101.6 cm (40") LED 350 cd/m² Full HD Black 16/7 Samsung LH40DCEPLGC Signage Display Digital signage flat panel 101.6 cm (40") LED 350 cd/m² Full HD Black 16/7
(show image)
LH40DCEPLGC LH40DCEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH40DBEPLGC Signage Display Digital signage flat panel 101.6 cm (40") LED 350 cd/m² Full HD Black 16/7 Samsung LH40DBEPLGC Signage Display Digital signage flat panel 101.6 cm (40") LED 350 cd/m² Full HD Black 16/7
(show image)
LH40DBEPLGC LH40DBEPLGC 0.00
(excl. VAT)
0 (incl. VAT)