location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 5250 Intel® Core™ i3 i3-7100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05D71
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063950898
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL 05D71 user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 5250 Intel® Core™ i3 i3-7100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business All-in-One PC Black
  • - Intel® Core™ i3 i3-7100 3.9 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 4 GB DDR4-SDRAM 2400 MHz
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 630
  • - 2 MP 1920 x 1080 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Pro 64-bit
Warranty: 3 Years Next Business Day
Long product name DELL OptiPlex 5250 Intel® Core™ i3 i3-7100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black :
The long product name of DELL OptiPlex 5250 Intel® Core™ i3 i3-7100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-7100 (3M Cache, 3.90 GHz), 4GB DDR4, 500GB HDD, 21.5" FHD LED (1920x1080), Intel HD Graphics 630, DVD±RW, 802.11 a/b/g/n/ac, Bluetooth 4.2, Windows 10 Pro
More>>>
DELL OptiPlex 5250 Intel® Core™ i3 i3-7100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
The official description of DELL OptiPlex 5250 Intel® Core™ i3 i3-7100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your productivity
Brilliant from every angle: Witness stunning clarity from every pixel with a 21.5" Wide Viewing Angle WLED display with Full HD (1920x1080) resolution.

Feel the difference: The optional ten point multi-touch screen allows you interact with your tasks, so you can pinch, drag, and swipe your way to success.

Created for collaboration: Experience superb collaboration capabilities thanks to integrated speakers, a dual array microphone, and an HD web camera, along with Microsoft Skype for Business certification. Cooperation and communication capabilities for both video and telephone conferencing has never been more seamless.

Reliable performance. Exceptional versatility.
Power your success: Equipped with up to 7th and 6th Gen Intel® processors for comprehensive Operating System support.

Work remotely, with confidence: Optional Intel® Standard Manageability technology allows for remote out of band management capabilities for increased productivity and support.

The latest technology: With up to 32GB of DDR4 memory, a variety of storage solutions, including high performance solid state drives, and optional next generation AMD discrete graphics, the 5250 All-in-One delivers a powerful and efficient work experience.

Less clutter, more versatility: This flexible AIO offers multiple wireless options, while streamlining all connections to one single plug for a cleaner and more functional workspace.

Convenience comes standard
Design your workspace: Articulating and Height Adjustable stand options allow you to alter the position your monitor for optimal comfort and productivity.

Stay connected with ease: Multiple port options improve the way you work by creating an easy and centralized way to connect and share from your devices. Optional Bluetooth and 802.12ac 2x2 wireless LAN enable you to work without wires. Packed with Six USB ports, including a side USB 3.0 with PowerShare that conveniently charges other devices even while the system is powered down. Standard Media Card Reader SD4.0 allows for fast data transfer from a variety of memory cards.

Multiple ways to display: DisplayPort and HDMI ports provide modern digital connectivity for multi-display usage so you can view more information on screen without minimizing or closing applications.

Easy access: With a tool-less design, the 5250 All-in-One is easy to maintain and upgrade, maximizing return on investment.

Short summary description DELL OptiPlex 5250 Intel® Core™ i3 i3-7100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This short summary of the DELL OptiPlex 5250 Intel® Core™ i3 i3-7100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 5250, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Pro

Long summary description DELL OptiPlex 5250 Intel® Core™ i3 i3-7100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of DELL OptiPlex 5250 Intel® Core™ i3 i3-7100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

DELL OptiPlex 5250. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.9 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Enhance your productivity
Enhance your productivity

Brilliant from every angle: Witness stunning clarity from every pixel with a 21.5" Wide Viewing Angle WLED display with Full HD (1920x1080) resolution.

Operating System: Windows 10 Pro

Feel the difference: The optional ten point multi-touch screen allows you interact with your tasks, so you can pinch, drag, and swipe your way to success.

Created for collaboration: Experience superb collaboration capabilities thanks to integrated speakers, a dual array microphone, and an HD web camera, along with Microsoft Skype for Business certification. Cooperation and communication capabilities for both video and telephone conferencing have never been more seamless.

Reliable performance. Exceptional versatility.
Reliable performance. Exceptional versatility.

Power your success: Equipped with up to 7th and 6th Gen Intel® processors for comprehensive Operating System support.

Work remotely, with confidence: Optional Intel® Standard Manageability technology allows for remote out of band management capabilities for increased productivity and support.

The latest technology: With up to 32GB of DDR4 at 2400Mhz memory, a variety of storage solutions, including high performance solid state drives, and optional next generation AMD discrete graphics, the 5250 All-in-One delivers a powerful and efficient work experience.

Less clutter, more versatility: This flexible AIO offers multiple wireless options, while streamlining all connections to one single plug for a cleaner and more functional workspace.

Convenience comes standard
Convenience comes standard

Design your workspace: Articulating and Height Adjustable stand options allow you to alter the position your monitor for optimal comfort and productivity.

Stay connected with ease: Multiple port options improve the way you work by creating an easy and centralized way to connect and share from your devices. Optional Bluetooth and 802.11ac 2x2 wireless LAN enable you to work without wires. Packed with Six USB ports, including a side USB 3.1 Gen 1 with PowerShare that conveniently charges other devices even while the system is powered down. Standard Media Card Reader SD4.0 allows for fast data transfer from a variety of memory cards.

Multiple ways to display: DisplayPort and HDMI ports provide modern digital connectivity for multi-display usage so you can view more information on screen without minimizing or closing applications.

Easy access: With a tool-less design, the 5250 All-in-One is easy to maintain and upgrade, maximizing return on investment.

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Tilt angle range
-5 - 30°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7100
Processor cores
2
Processor threads
4
Processor frequency *
3.9 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
51 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Kaby Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR35C
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
RMS rated power
7.6 W
Speakers manufacturer
Waves
Built-in microphone
Yes
Audio system
Waves MaxxVoice Pro
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera resolution
1920 x 1080 pixels
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Ports & interfaces
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Design
Product colour *
Black
Cable lock slot
Yes
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel® Q270
Trusted Platform Module (TPM)
Yes
BIOS password
Yes
HDD user password
Yes
Placement supported
Vertical
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97455
Power
AC adapter frequency
47/63 Hz
AC adapter input voltage
90 - 264 V
Weight & dimensions
Width (with stand)
527.8 mm
Depth (with stand)
60.9 mm
Height (with stand)
363 mm
Weight (with stand)
6.32 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 5000 m
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
AC adapter included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:05:42
Uk has collected 1 expert review for DELL OptiPlex 5250 Intel® Core™ i3 i3-7100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Disclaimer DELL OptiPlex 5250 Intel® Core™ i3 i3-7100 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
Disclaimer

Actual configuration might differ from illustration