location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH43PHFPMGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH43PHFPMGC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH43PHFPMGC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088677521
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:27:09
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH43PHFPMGC user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH43PHFPMGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Digital signage flat panel Black
  • - 109.2 cm (43") 1920 x 1080 pixels LED 700 cd/m²
  • - Edge-LED BLU 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
Warranty: 3 Years
Long product name Samsung LH43PHFPMGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7 :
The long product name of Samsung LH43PHFPMGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43", 1920 x 1080, 3000:1, 60Hz, Wi-Fi, 957.58 x 548.64 x 27.94 mm, 9.38 kg
More>>>
Samsung LH43PHFPMGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7:
The official description of Samsung LH43PHFPMGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At a Glance
Samsung PHF-P Series high brightness commercial displays feature an ultra-slim and narrow design. They're built for 24/7 run-time and have an embedded System-on-Chip (SoC) media player for simple remote content management. The non-glare panel offers improved visibility, plus IP5X certified dust protection allows for smooth installation.
- Next gen Smart Signage Platform (SSP) 4.0 powered by Tizen OS for powerful, streamlined 24/7 remote content management
- IP5X certified dust protection provides proven durability for smooth installation without the need for additional housing
- Non-glare, high brightness panel offers improved visibility in bright ambient light
- Ultra-slim, ADA-Compliant profile of just 1.1" chassis depth and 6.9mm bezel width
Built for 24/7 Use & IP5X Certified for Dust Protection
PHF-P Series displays are built for dependable 24/7 continuous use with commercial-level cooling technologies and are proven durable with IP5X certified dust protection. So you can install your signage smoothly in dusty environments without the need for additional housing, while meeting around the clock operating requirements. They also feature anti-vibration technologies to protect sensitive components.
Non-Glare, High Brightness Panel for Improved Visibility
The non-glare, high brightness panel features 700nit brightness to improve visibility of your message in bright ambient light.
System-on-Chip Platform for Simple Remote Content Management
Powered by an embedded System-on-Chip (SoC) semiconductor and quad core CPU with 8GB of storage, Samsung's SMART Signage Platform is an open and integrated player side media platform that provides a powerful, streamlined digital signage solution, with digital signage software like MagicInfo T for PC-less content creation, scheduling and playing and remotely managing content.
Ultra-Slim, ADA-Compliant Profile of Just 1.1”
The PHF-P Series features an ultra-thin 6.9mm bezel and 1.1" chassis depth for an elegant, sophisticated look. And they’re ADA-compliant when installed with the appropriate mount.
Enhanced Web Compatibility
Samsung B2B SDK allows developers to build web-based apps for customer functionality and greater interactivity.
More Content Possibilities
PHF-P Series displays are designed to use content from various external sources including Samsung PIMs. Samsung PIMs use Intel® Open Pluggable Specification (OPS) connectivity to enable power and video source delivery through a single cable. No additional power cord is necessary.
Full Connectivity
Discover versatile connectivity options to display a full range of exceptional content that speaks to your audience. Connections include DVI-I, Display Port 1.2, HDMI, USB 2.0, RS232C/RJ45 and more.
Built-In Wi-Fi®
Enjoy the versatility of expanded connectivity to mobile devices, from easy media sharing and screen control to simple content mirroring from a tablet or mobile phone to your display.

Short summary description Samsung LH43PHFPMGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7:
This short summary of the Samsung LH43PHFPMGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH43PHFPMGC, Digital signage flat panel, 109.2 cm (43"), LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung LH43PHFPMGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung LH43PHFPMGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung LH43PHFPMGC. Product design: Digital signage flat panel. Display diagonal: 109.2 cm (43"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Product colour: Black

Display
LED backlighting type
Edge-LED BLU
Display diagonal *
109.2 cm (43")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-I ports quantity
1
DisplayPorts quantity *
2
DisplayPort version
1.2
USB port *
Yes
USB ports quantity
2
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Bezel width (bottom)
8.9 mm
Bezel width (side)
6.9 mm
Bezel width (top)
6.9 mm
Performance
Purpose *
Universal
TV tuner integrated
No
Performance
On Screen Display (OSD)
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
108 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Processor family
ARM Cortex
Processor model
A12
Processor frequency
1.3 GHz
Processor cores
4
Internal memory
2.5 GB
Internal storage capacity
8 GB
Weight & dimensions
Width
957.6 mm
Depth
27.9 mm
Height
548.6 mm
Weight
9.39 kg
Packaging data
Package width
1036.3 mm
Package depth
129.5 mm
Package height
627.4 mm
Package weight
11.4 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Other features
SMART Signage TV (SSTV)
Yes
Quick start guide
Yes
Annual energy consumption
150 kWh
Energy efficiency class (old)
C
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH43PMHPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 Samsung LH43PMHPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4
(show image)
LH43PMHPBGC LH43PMHPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PM43F Digital signage flat panel 109.2 cm (43") LED 500 cd/m² Full HD Black 24/7 Samsung PM43F Digital signage flat panel 109.2 cm (43") LED 500 cd/m² Full HD Black 24/7
(show image)
LH43PMFPBGC PM43F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH43PHFPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7 Samsung LH43PHFPBGC Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7
(show image)
LH43PHFPBGC LH43PHFPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH40DCEPLGC Signage Display Digital signage flat panel 101.6 cm (40") LED 350 cd/m² Full HD Black 16/7 Samsung LH40DCEPLGC Signage Display Digital signage flat panel 101.6 cm (40") LED 350 cd/m² Full HD Black 16/7
(show image)
LH40DCEPLGC LH40DCEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH40DBEPLGC Signage Display Digital signage flat panel 101.6 cm (40") LED 350 cd/m² Full HD Black 16/7 Samsung LH40DBEPLGC Signage Display Digital signage flat panel 101.6 cm (40") LED 350 cd/m² Full HD Black 16/7
(show image)
LH40DBEPLGC LH40DBEPLGC 0.00
(excl. VAT)
0 (incl. VAT)