Canon logo

Canon LV -7300 data projector Standard throw projector 800 ANSI lumens 3LCD XGA (1024x768) Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81241
Info modified on:
14 Mar 2024, 19:05:25
Short summary description Canon LV -7300 data projector Standard throw projector 800 ANSI lumens 3LCD XGA (1024x768) Black:

Canon LV -7300, 800 ANSI lumens, 3LCD, XGA (1024x768), 250:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Canon LV -7300 data projector Standard throw projector 800 ANSI lumens 3LCD XGA (1024x768) Black:

Canon LV -7300. Projector brightness: 800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHP, Lamp power: 120 W. Focus: Manual, Focal length range: 33 - 43 mm, Aperture range (F-F): 1.7 - 2. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA). RMS rated power: 1 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.