location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -7535 data projector Standard throw projector 2200 ANSI lumens 3LCD XGA (1024x768) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7535
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV-7535
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV -7535 data projector Standard throw projector 2200 ANSI lumens 3LCD XGA (1024x768) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Blue
  • - 3LCD 2200 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 4:3 700:1
  • - Screen size compatibility: 762 - 10160 mm (30 - 400") Number of colours: 16.78 million colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s)
  • - AC 300 W
More>>>
Short summary description Canon LV -7535 data projector Standard throw projector 2200 ANSI lumens 3LCD XGA (1024x768) Blue:
This short summary of the Canon LV -7535 data projector Standard throw projector 2200 ANSI lumens 3LCD XGA (1024x768) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV -7535, 2200 ANSI lumens, 3LCD, XGA (1024x768), 700:1, 4:3, 762 - 10160 mm (30 - 400")

Long summary description Canon LV -7535 data projector Standard throw projector 2200 ANSI lumens 3LCD XGA (1024x768) Blue:
This is an auto-generated long summary of Canon LV -7535 data projector Standard throw projector 2200 ANSI lumens 3LCD XGA (1024x768) Blue based on the first three specs of the first five spec groups.

Canon LV -7535. Projector brightness: 2200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHP, Lamp power: 200 W. Focus: Manual, Focal length range: 48 - 63 mm, Aperture range (F-F): 1.8 - 2.1. Supported graphics resolutions: 1024 x 768 (XGA). Noise level: 39 dB

Projector
Supported aspect ratios
4:3
Screen size compatibility *
762 - 10160 mm (30 - 400")
Projector brightness *
2200 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
700:1
Native aspect ratio *
4:3
Number of colours
16.78 million colours
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Matrix size
3.3 cm (1.3")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Lamp type
UHP
Lamp power
200 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
48 - 63 mm
Aperture range (F-F)
1.8 - 2.1
Zoom capability
Yes
Zoom type
Auto
Video
Full HD *
No
3D *
No
Supported graphics resolutions
1024 x 768 (XGA)
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Headphone outputs
1
PC in (D-Sub)
Yes
Composite video in *
1
Ports & interfaces
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level *
39 dB
Multimedia
Built-in speaker(s) *
Yes
Design
Product type *
Standard throw projector
Product colour *
Blue
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
300 W
AC input voltage
100 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
272 mm
Depth
413 mm
Height
138 mm
Weight *
7 kg
Packaging content
Remote control included *
No
Manual
Yes
Other features
Number of bulbs
1 bulb(s)