location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games Silly Sausage

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silly Sausage
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6040578
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988697320 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Games Silly Sausage :
The long product name of Games Silly Sausage. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Silly Sausage, 7+
More>>>
Games Silly Sausage:
The official description of Games Silly Sausage as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The super fast sausage reaction game! Put Rare Rookworst on and wait for the commands, but be warned
Must be quick to stay with! Turn Me, Shake Me, Touch Me, Draw Me And Dip Me!
A great game for the whole family.
Test your speed, coordination and memory with this fun game.
Play Rare Rookworst solo or multiplay with family and friends.

Short summary description Games Silly Sausage:
This short summary of the Games Silly Sausage data-sheet is auto-generated and uses the product title and the first six key specs.

Games Silly Sausage, 7 yr(s), Batteries required, AA, Red

Long summary description Games Silly Sausage:
This is an auto-generated long summary of Games Silly Sausage based on the first three specs of the first five spec groups.

Games Silly Sausage. Recommended age (min): 7 yr(s). Batteries required, Battery type: AA. Product colour: Red

Features
Product colour *
Red
Suggested gender *
Boy/Girl
Recommended age (min) *
7 yr(s)
Minimum number of players
1
Learning & training skills
Learning & training skills
Fine motor skills training, Gross motor skills training
Power
Batteries required
Yes
Number of batteries supported
3
Battery type
AA
Safety warning
EU TSD warning
Not for children under 36 months, Only for domestic use
Packaging data
Batteries included
Yes
Package width
368.6 mm
Package depth
76.2 mm
Package height
101.6 mm
Packaging data
Package weight
350 g
Package type
Open box
Logistics data
Products per intermodal container (20ft)
7093 pc(s)
Products per intermodal container (40ft)
14187 pc(s)
Products per pallet layer
54 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
378 pc(s)
Master (outer) case width
374 mm
Master (outer) case length
234 mm
Master (outer) case height
112 mm
Master (outer) case GTIN (EAN/UPC)
778988710982
Harmonized System (HS) code
95.04.90.80.00
Supplier features
Target audience
Children & Adults
Brand Image Product code Product Stock Price from
Silly Sausage Frans motor skills toy Silly Sausage Frans motor skills toy
(show image)
6040389 Silly Sausage Frans
PAW Patrol Pups in Training PAW Patrol Pups in Training
(show image)
6028632 Pups in Training