location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bunchems Theme Pack Dragons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bunchems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Theme Pack Dragons
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6040083
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988701621 show
Category:
Material or substance used for making models such as clay.
Pottery & Modeling Compounds Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2022 17:41:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bunchems Theme Pack Dragons:
This short summary of the Bunchems Theme Pack Dragons data-sheet is auto-generated and uses the product title and the first six key specs.

Bunchems Theme Pack Dragons, Bunchems, Blue, Red, Yellow, Child, 150 pc(s), 3 colours, 6 yr(s)

Long summary description Bunchems Theme Pack Dragons:
This is an auto-generated long summary of Bunchems Theme Pack Dragons based on the first three specs of the first five spec groups.

Bunchems Theme Pack Dragons. Type: Bunchems, Product colour: Blue, Red, Yellow, Recommended age group: Child. Package width: 203.2 mm, Package depth: 57.1 mm, Package height: 279.4 mm. Quantity per pack: 185 pc(s). Products per intermodal container (20ft): 6978 pc(s), Products per intermodal container (40ft): 13956 pc(s), Master (outer) cases per pallet: 380 pc(s)

Features
Type *
Bunchems
Recommended age group *
Child
Product colour *
Blue, Red, Yellow
Number of pieces *
150 pc(s)
Number of colours
3 colours
Recommended age (min)
6 yr(s)
Recommended gender
Boy/Girl
Packaging data
Package width
203.2 mm
Package depth
57.1 mm
Package height
279.4 mm
Package type
Box
Packaging content
Quantity per pack *
185 pc(s)
Logistics data
Products per intermodal container (20ft)
6978 pc(s)
Products per intermodal container (40ft)
13956 pc(s)
Master (outer) cases per pallet
380 pc(s)
Master (outer) cases per pallet layer
76 pc(s)
Layers per pallet
5 pc(s)
Master (outer) case width
251 mm
Master (outer) case length
220.7 mm
Master (outer) case height
309.6 mm
Master (outer) case GTIN (EAN/UPC)
778988701638