location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 40GB HDD 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST340014A
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:56:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 40GB HDD 3.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 GB 3.5" 7200 RPM Ultra-ATA/100
  • - HDD
  • - Storage drive buffer size: 2 MB
  • - 635 g
Long product name Seagate Desktop HDD 40GB HDD 3.5" Ultra-ATA/100 :
The long product name of Seagate Desktop HDD 40GB HDD 3.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40GB HDD, DMA/ATA-100 (Ultra), 7200Rpm
More>>>
Seagate Desktop HDD 40GB HDD 3.5" Ultra-ATA/100:
The official description of Seagate Desktop HDD 40GB HDD 3.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Barracuda 7200.7 is the best combination of performance, acoustics and reliability. It is also the world's toughest and quietest high-performance desktop drive with a native Serial ATA interface.PRODUCT FEATURES: Serial ATA interface for ultra-fast desktop performance, up to 160-Gbyte capacity; A proven rugged design for increased reliability; The industry's only sixth-generation FDB motor; 3D Defense System provides comprehensive protection against handling damage and data loss; Inaudible acoustics with sound barrier technology (SBT), including the Seagate exclusive SoftSonic motor.

Short summary description Seagate Desktop HDD 40GB HDD 3.5" Ultra-ATA/100:
This short summary of the Seagate Desktop HDD 40GB HDD 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 40GB HDD, 3.5", 40 GB, 7200 RPM

Long summary description Seagate Desktop HDD 40GB HDD 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD 40GB HDD 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Desktop HDD 40GB HDD. HDD size: 3.5", HDD capacity: 40 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
40 GB
HDD speed *
7200 RPM
Interface *
Ultra-ATA/100
Type *
HDD
Storage drive buffer size
2 MB
HDD number of heads
1
Read seek time
8.5 ms
Write seek time
9.5 ms
Track to track seek time
1.2 ms
Average latency
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
600000 h
Power
Power consumption (typical)
12.5 W
Power consumption (standby)
0.9 W
Power consumption (read)
12 W
Power consumption (write)
12 W
Power consumption (idle)
7.5 W
Power
Operating voltage
5 / 12 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
0.5 G
Non-operating vibration
5 G
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
26 mm
Depth
147 mm
Weight
635 g
Other features
Drive ready time
10 s
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AHDD010 internal hard drive 3.5" 40 GB IDE/ATA
(show image)
AHDD010 AHDD010 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.7 40 GB Serial ATA 7200RPM 2MB Seagate Desktop HDD Barracuda 7200.7 40 GB Serial ATA 7200RPM 2MB
(show image)
ST340014AS Barracuda 7200.7 40 GB Serial ATA 7200RPM 2MB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)