icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
JVC logo

JVC HA-FX38MW Headset Wired In-ear White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9640
Info modified on:
14 Mar 2024, 19:27:34
Long product name JVC HA-FX38MW Headset Wired In-ear White:

8-20000Hz, Neodymium, 10 mm, 16ohms, 1.0m

Short summary description JVC HA-FX38MW Headset Wired In-ear White:

JVC HA-FX38MW, Wired, 8 - 20000 Hz, 3.5 g, Headset, White

Long summary description JVC HA-FX38MW Headset Wired In-ear White:

JVC HA-FX38MW. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 8 - 20000 Hz. Cable length: 1 m. Weight: 3.5 g. Product colour: White

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.