location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-FX38MV Headset Wired In-ear Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-FX38MV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAFX38MV
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:50:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-FX38MV Headset Wired In-ear Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Violet In-ear Headset
  • - Wired
  • - Intraaural 8 - 20000 Hz 16 Ω 97 dB
Long product name JVC HA-FX38MV Headset Wired In-ear Violet :
The long product name of JVC HA-FX38MV Headset Wired In-ear Violet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-20000Hz, Neodymium, 10 mm, 16ohms, 1.0m
More>>>
Short summary description JVC HA-FX38MV Headset Wired In-ear Violet:
This short summary of the JVC HA-FX38MV Headset Wired In-ear Violet data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-FX38MV, Wired, 8 - 20000 Hz, 3.5 g, Headset, Violet

Long summary description JVC HA-FX38MV Headset Wired In-ear Violet:
This is an auto-generated long summary of JVC HA-FX38MV Headset Wired In-ear Violet based on the first three specs of the first five spec groups.

JVC HA-FX38MV. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 8 - 20000 Hz. Cable length: 1 m. Weight: 3.5 g. Product colour: Violet

Brand Image Product code Product Stock Price from
JVC

JVC HA-FX35BT-B Wireless inner ear headphones
(show image)
HA-FX35BT-B HA-FX35BT-B Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-W Wireless inner ear headphones
(show image)
HAFX35BTWE HA-FX35BT-W Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-P Wireless inner ear headphones
(show image)
HAFX35BTPE HA-FX35BT-P Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-H Wireless inner ear headphones
(show image)
HAFX35BTHE HA-FX35BT-H Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-B Wireless inner ear headphones
(show image)
HAFX35BTBE HA-FX35BT-B Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-A Wireless inner ear headphones
(show image)
HAFX35BTAE HA-FX35BT-A Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-XP50BT-R XX wireless On-ear headband
(show image)
HAXP50BTRE HA-XP50BT-R XX wireless On-ear headband 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTRE Wireless inner-ear headphones
(show image)
HAFX103BTRE HA-FX103BTRE Wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTGE Wireless inner-ear headphones
(show image)
HAFX103BTGE HA-FX103BTGE Wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTAE Wireless inner-ear headphones
(show image)
HAFX103BTAE HA-FX103BTAE Wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)