location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Urban Armor Gear Ice 38.1 cm (15") Shell case Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Urban Armor Gear Check ‘Urban Armor Gear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ice
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBP15-4G-L-IC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0850507007879 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Urban Armor Gear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Urban Armor Gear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Urban Armor Gear Ice 38.1 cm (15") Shell case Black, Grey :
The long product name of Urban Armor Gear Ice 38.1 cm (15") Shell case Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case for MacBook Pro 15" with Touch Bar, Tactile grip
More>>>
Short summary description Urban Armor Gear Ice 38.1 cm (15") Shell case Black, Grey:
This short summary of the Urban Armor Gear Ice 38.1 cm (15") Shell case Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Urban Armor Gear Ice, Shell case, 38.1 cm (15")

Long summary description Urban Armor Gear Ice 38.1 cm (15") Shell case Black, Grey:
This is an auto-generated long summary of Urban Armor Gear Ice 38.1 cm (15") Shell case Black, Grey based on the first three specs of the first five spec groups.

Urban Armor Gear Ice. Case type: Shell case, Maximum screen size: 38.1 cm (15"), Surface coloration: Monochromatic

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:51:56
Uk has collected 4 expert reviews for Urban Armor Gear Ice 38.1 cm (15") Shell case Black, Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.com
Updated:
2018-06-01 13:51:56
The sturdy aluminum shell of a MacBook Pro is hard to dent but easy to scratch. And they don't do well with being dropped, either, speaking from experience. If you're a klutz or haul your laptop into situations where it's liable to get dinged up, investin...
Good Excellent protection against bumps, drops and scuffs, Transparent materials show off MacBook design, Grippy material on spine and edges of the case make it easy to grab and carry, Ample venting for heat management, Excellent protection against bumps, drop...
Bad Heavy, Transparent materials make it possible to see dirt trapped between case and computer, Difficult to open and remove, Heavy, Transparent materials make it possible to see dirt trapped between case and computer, Difficult to open and remove...
Bottom line Heavy, difficult to open and even more difficult to remove from your laptop, the Urban Armor Gear Rugged Case for the third- and fourth-generation MacBook Pro won't be everyone's cup of tea. But for clumsy laptop users or those who routinely take thei...
80%
Country Distributor
United Kingdom 2 distributor(s)