location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Passport 512 GB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Passport
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDBK3E5120PSL-WESN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037854137 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
External Solid State Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Western Digital WDBK3E5120PSL-WESN user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Overview (21.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
My Passport Comparison Chart (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital My Passport 512 GB Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 512 GB Black, Silver
  • - Read speed: 515 MB/s
  • - USB Type-C
  • - Password protection Hardware encryption
Warranty: 3 years
Long product name Western Digital My Passport 512 GB Black, Silver :
The long product name of Western Digital My Passport 512 GB Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512GB, USB 3.1 Gen 2 Type-C, 256-bit AES
More>>>
Short summary description Western Digital My Passport 512 GB Black, Silver:
This short summary of the Western Digital My Passport 512 GB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Passport, 512 GB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 515 MB/s, Password protection, Black, Silver

Long summary description Western Digital My Passport 512 GB Black, Silver:
This is an auto-generated long summary of Western Digital My Passport 512 GB Black, Silver based on the first three specs of the first five spec groups.

Western Digital My Passport. SSD capacity: 512 GB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 515 MB/s. Password protection, Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 03:15:38
Uk has collected 97 expert reviews for Western Digital My Passport 512 GB Black, Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-01-20 03:15:33
Solid-state storage may be sexy, but if you're looking for huge capacity and tiny prices, then the classic hard disk remains unbeaten. Available capacities of portable drives with laptop-style disks inside now extends up to a whopping 4000GB, more commonl...
0%
tweaktown.com
Updated:
2018-01-20 03:15:34
With the acquisition of SanDisk, Western Digital now has access to years of knowledge and significant IP in the NAND flash market. With that in place, it was only a matter of time before they would dream up their own portable solid state solution. That ti...
Bottom line WD's My Passport SSD is the next step for this lineup and this solution does it perfectly with a custom blend of high capacity and small form factor...
92%
itpro.co.uk
Updated:
2018-01-21 02:59:09
Sign up for our daily newsletter Verdict: It's a safe pair of hands from the coming together of two of the biggest brands in storage - WD and Sandisk - to make what we're sure is not their finest hour, but the beginnings of a beautiful overlap. A great d...
Bad It's just not that quick in reality, A little pricey, The WD Discover software nags a lot...
Bottom line It's a safe pair of hands from the coming together of two of the biggest brands in storage - WD and Sandisk - to make what we're sure is not their finest hour, but the beginnings of a beautiful overlap. A great drive, but it could be even more...
80%
bit.com.au
Updated:
2018-02-07 01:56:14
Since Western Digital took control of Sandisk in 2014, there has been a constant blurring of the lines between the WD brand, which has traditionally offered mechanical hard disk drives, and Sandisk which was always the king of flash.Now WD is offering a m...
Bottom line If you're looking to be bowled over by speed, there is better out there. If, on the other hand, you're looking for a compact, fast portable drive for everyday use, the WD My Passport SSD is certainly worth considering.OverallSpecsFrom $199 AUD (256GB)(pri...
80%
techradar.com
Updated:
2018-04-05 10:48:28
External drives aren't exactly the sexiest storage devices around but thanks to solid-state memory in the form of flash hardware, engineers are now able to cut the size of storage products right down – while at the same time being a bit more innovative wh...
Good Nice design, Great performance, USB Type-C...
Bad Expensive for what it offers, Maximum 1TB capacity...
Bottom line The WD My Passport delivered some solid performance and is competitive price-wise with Samsung and Adata's offerings, but is far more expensive than G-Drive's bigger model. Although the latter was launched nearly a year ago, it is still very much competit...
70%
gadgetguy.com.au
Updated:
2018-05-13 07:47:21
WD makes a range of portable storage devices under the My Passport brand. GadgetGuy reviewed the My Passport Ultra 4GB and the My Passport SSD.Portable storage seems to be a battle between capacity and speed. SSD provides speed and capacity to 1TB. Ul...
Good Nice design, Lots of useful WD software, Great for bulk storage – cost effective...
Bad Still a hard disk so not as forgiving as an SSD, Slow...
0%
eteknix.com
Updated:
2018-05-17 15:10:39
Today we take our storage on the go, or at least we can do so with ease. I have the WD My Passport SSD with a 256GB capacity in the office and I think we'll keep it there. A review full of benchmarks is better than me telling you a story of my walk with t...
Good Good performance, Small and light, Up to 1TB capacity, Nice bundle...
Bad None, “WD My Passport SSD is compact and light while being fast and having plenty of capacity. Everything you’ll want on a portable drive.”, WD My Passport SSD 256GB USB 3.1 Gen.2 SSD Review, We would like to thank, Western Digital, for this sample...
Bottom line This was the first portable SSD from WD which I had the pleasure to review and it was a joy from start to end. Everything works as it should, but that's no big surprise. The company has more than a few years of experience and they've created a great littl...
0%
kitguru.net
Updated:
2018-05-17 15:10:39
WD has a number of drive ranges sitting under the My Passport banner including the WiFi equipped My Passport Wireless Pro, all based around standard hard drives. However the latest addition to the range, the diminutive My Passport SSD offers a different l...
Good Performance, Physical Size, Hardware encryption...
Bad Pricey compared to other My Passport drives, Kitguru says: It may not have the capacity of some of its larger siblings but the diminutive My Passport SSD outshines them all in the peformance front, Rating: 8.0, Pages: 1 2 3 4 5 6 7, Share, Facebook, Twitt...
Bottom line The My Passport SSD is the lastest member of a large family of portfolio of external drives produced by WD, and needless to say with an SSD inside it, is the fastest My Passport drive to date.Not only does the drive look good (although the metallic part o...
80%
ocdrift.com
Updated:
2018-05-22 09:58:36
Western Digital Corporation, a global storage technology and solutions leader introduce its fastest WD® brand portable drive yet, the My Passport SSD. Featuring blazing-fast speeds and award-winning design, the new My Passport SSD complements the company'...
Good Freaking sleek design, Compatible with USB Type A, 3 Yeas Warranty, Support WD Drive Utility, Support Password protection, Backup and many more features of WD Apps...
Bad Missing or lack of info in specification on WD website, The metal surface easily gets caught of fingerprint...
Bottom line Our verdict upon playing with the drive for about 1 week, we starting to love this device. The compact design, portable storage with blazing fast speed and even WD bundle with Password and Backup features. Did we tell you, they even have apps from third p...
80%
pickr.com.au
Updated:
2018-07-16 23:19:42
Modern solid-state backup drives should be two things — fast and light — and WD's My Passport SSD is both of those, but is it the fastest external solid-state drive out there?If there's one company we can rely on for a tried and trusted design of the ex...
Good Small and compact, Lightweight, Includes a USB Type C cable with support for standard USB (Type A) in the box...
Bad Not as fast as at least one competitor...
Bottom line Overall, the WD My Passport SSD does an admirable job, offering more than enough speed with a decent price tag, and a cable we wish more drives rocked up with.While it isn't the fastest, WD's external SSD offers a solid value, making it an easy buy if you...
92%
thestreamingblog.com
Updated:
2019-12-08 14:55:39
We can't deny that over the past few years, flash-based external DAS or direct attached storage devices have developed and improved rapidly. It all began with the simple thumb drives that could hardly immerse the USB 2.0 bandwidth; then now, we see the hi...
Bottom line A high-quality portable SSD is a luxury for a lot as of today, but once you get used to the convenience of having one, or if you often need to carry large files with you, you'll always consider having a high-quality SSD on hand. Western Digital's My Passp...
96%
gadgetspeak.com
Updated:
2019-12-08 14:55:39
As part of its “My Passport ” family, Western Digital (WD) has released a wireless SSD (Solid State Drive) product. This particular offering is a SSD giving the user wireless connectivity to a variety of devices, Along with the My Passport SSD unit, this...
76%
techadvisor.co.uk
Updated:
2019-12-08 14:55:44
With ballooning game install sizes, storage space is at a premium this console generation. The 500GB or 1TB hard drive that comes as standard in the various PlayStation 4 models may seem like plenty at first, but it fills up quickly. Even upgrading that h...
80%
hardwarezone.com.my
Updated:
2019-12-08 14:55:44
There's no denying that our data is highly precious to us. Every day, we rely heavily on portable storage (both hard drives and USB flash drives) to keep our data safe, while needing them to be as compact as possible to fit in our bags or pockets. Solid-s...
Good Encryption supported, Highly portable, Up to 1TB capacity, Stable file transfer...
Bad Transfer speed is slightly slower than advertised, High asking price...
Bottom line WD's My Passport SSD was certainly not a disappointing one. While we were slightly bummed that the external SSD performed below the advertised 515MB/s transfer speed, along with the minor hiccups experienced during our file transfer test, we will not deny...
80%
camerajabber.com
Updated:
2018-04-05 10:48:28
Western Digital's My Passport range has a long history as a reliable portable storage medium. The latest drive is smaller, lighter and faster than any My Passport that has come before.Solid State Drives (SSD) have revolutionised the storage market. Capa...
Bottom line The performance that you get out of an SSD is undoubtedly far better than a traditional optical drive. They're also far more robust.This proved to be the case with the My Passport SSD, read and write times we're quick when in use editing video through a U...
85%
topnewreview.com
Updated:
2018-04-28 14:25:14
Although the latest version of Western Digital's portable hard drive is available in five vibrant colors, we were rather taken with the simple and sleek glossy-white model we received for review, as it managed to all but disappear on our white test bench...
Bottom line The revamped My Passport range adds spunk without detracting from performance and valueRating 4.5/5Product...
90%
thinkcomputers.org
Updated:
2018-05-17 15:10:39
Fast portable storage is something that is almost necessary these days, especially for content creators. If you have ever tried to edit 4K video on a slow drive you know exactly what I am talking about. Fast portable drives are also great for moving data...
Good Small and compact size, Fast transfer speeds (compared to normal drives), Uses a single cable, Great software package from WD...
Bad Slower write speeds with smaller files, Slower than Samsung's SSD T5, Needs to be priced more competively, 1 2 3 4, Tags:1TBMy Passport SSDPortable SSDReviewSSDStorageUSBUSB 3.1WD...
Bottom line The WD My Passport gives you everything you want out of a portable drive. It is super small, you can easily fit this drive in your pocket, actually you could probably fit two in your pocket. The small size is also great for creators on the go, I know many...
80%
lanoc.org
Updated:
2018-05-17 15:10:39
When it comes to data storage there are all different form factors and options. If you have a huge computer and don't need to transport the data you can just toss a hard drive in and you are good to go. I take advantage of network attached storage for mos...
Bottom line With the My Passport SSD being an SSD I had high expectations right from the beginning but where I was surprised was really how portable the drive is. This isn't much smaller than two thin thumb drives put together or a money clip. The drive ends up b...
0%
onmsft.com
Updated:
2019-12-08 14:55:39
Portable SSDs aren't too common, but if you value speed and reliability, you should definitely go for one. They're expensive, yes, and therefore mostly appeal to the geeks and early adopters at the moment.I had a look a Western Digital's My Passport SSD...
Bottom line The WD My Passport SSD has a lot of things going for it, especially its striking chassis, but the real-world usage is only middling. The preloaded software though adds some value.A portable SSD is a luxurious indulgence at this point of time, but once you...
0%
anandtech.com
Updated:
2019-12-08 14:55:44
Western Digital has a number of direct-attached storage (DAS) products based on hard drives. They cater to different market segments. These DAS units usually employ a USB port to connect to the host (Thunderbolt is also popular in the high-end market). Wi...
Bottom line Western Digital also includes a utility program and a security configuration program. The utility helps the users to run disk checks, configure the drive spin down time interval, turn off the LED (for the My Passport model) and secure erase the drive. The...
0%
geardiary.com
Updated:
2019-12-08 14:55:44
There's a lot to love about Western Digital hard drives. They last for years, are super durable, and work as they should straight out the box. So that looks to continue with their latest fleet of products that launched today!Available today, Western Digit...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)