location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24H850QFU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24H850QFU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088799155
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 362004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:10:11
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED PLS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 60 Hz 5 ms 300 cd/m² 1000:1
  • - AMD FreeSync
  • - G 38 kWh 38 W
Long product name Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black :
The long product name of Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8, 2560 x 1440, WQHD, 16:9, 5ms, 300cd/m², Mega Contrast, 1000:1, HDMI, DisplayPort, VESA 100 x 100
More>>>
Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:
The official description of Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Consistent colours at any viewing angle
The SH85 is a just-right fit for any professional work environment. Its high-end PLS display, borderless on three sides, has a pixel density about 1.7 times higher than Full HD, where texts are thoroughly vivid and images crystal clear without colour shift, from whichever angle they are looked at.

More detail, more space
WQHD Resolution

With up to 1.7 times the pixel density of Full HD, WQHD not only delivers incredibly detailed, pin-sharp images—it also creates a wider workspace that lets you view more of documents and webpages onscreen, with less need to scroll or zoom.

USB Type-C - It's an ultimate hub
Ultimate connectivity with a single cable

The USB type C port enables you to power, send data and even display signals between devices with just one connection. Its single connection architecture enables you to enjoy a work environment that is clutter-free as well as stress-free.

Free up USB ports for other uses
Besides a dedicated USB type-C port for any computer including your MacBook or mobile device, you can also use your USB 3.0 ports for multiple peripherals without needing extra hubs.

Extend your mobile device
Experience your Galaxy S8 and Note 8 in a whole new way by connecting to a Samsung USB Type-C monitor without needing any hubs or apps. The larger screen will increase your enjoyment and productivity, especially when sharing with others at home or work.

A better way to multitask
PBP/Easy Setting Box

With its Easy Setting Box, you can partition your display, or place multiple displays of various sizes in different positions. Its Picture-by-Picture function lets you display outputs from two devices. It equips you to better handle the efficiency challenges of your multitasking environment.

Extend and duplicate with Daisy Chain
The SH85’s daisy chain function allows extension and replication in multi-monitor settings with just a single DP cable connection. You can display its onscreen content on a second monitor at the same QHD resolution. Communications in conference settings become a whole lot easier with the SH85.

Long-lasting eye comfort
Eye Saver Mode

Our Eye Saver Mode reduces blue light emissions, which are known to cause damage to the retina, and in turn helps you minimize eye strain when working long hours, thus keeping your productivity afloat. Further, our Flicker Free technology offers you a comfortable viewing experience.

Increase your ergonomic efficiency
It swivels, tilts, pivots, and is height-adjustable, ready to meet the needs of any usage scenario. VESA - supported, it can be installed on a wall or separate arms with ease. Its sleek yet sturdy build, coupled with clean back design, blends in perfectly with any office or personal space.

Made with eco-conscious materials
The SH85 is built of various eco-friendly, PVC-free materials that contain recycled plastic, with its accessory package made in part from sugarcane bagasse.

Short summary description Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:
This short summary of the Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24H850QFU, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

Samsung S24H850QFU. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Display brightness (min)
240 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Game mode
Yes
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB Type-A downstream ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Pivot
Yes
Pivot angle
-2 - 92°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Ergonomics
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
38 kWh
Power consumption (typical) *
38 W
Power consumption (max)
100 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362942
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width (with stand)
540.4 mm
Depth (with stand)
236 mm
Height (with stand)
523.1 mm
Weight (with stand)
6.4 kg
Width (without stand)
540.4 mm
Depth (without stand)
77.4 mm
Height (without stand)
323.5 mm
Weight (without stand)
4.1 kg
Packaging data
Stand type
HAS stand
Package width
669 mm
Package depth
445 mm
Package height
213 mm
Package weight
8.3 kg
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI
Quick start guide
Yes
Power cable length
1.5 m
Other features
On/off switch
Yes
Power consumption (DPMS)
0.5 W
TV tuner integrated
No
Picture-by-Picture (PbP)
Yes
Samsung Magic Function
MagicBright,
No flickering
Yes
Samsung Eye Saver Mode
Yes
On/Off timer
Yes
Recycling data
Total amount of recyclable materials
15%
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2017-10-28 01:55:58
Uk has collected 4 expert reviews for Samsung S24H850QFU computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2020-03-01 23:32:51
There is a type of monitor that does not cost much more than a standard model but does offer much more work space. Experts know about it, but because they don't have a very recognisable name, they are often missed by those looking for a new, affordable di...
0%
Brand Image Product code Product Stock Price from
Samsung LS24H650FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black Samsung LS24H650FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
(show image)
LS24H650FDU LS24H650FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS24E45UDLG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung LS24E45UDLG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E45UDLG LS24E45UDLG 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black Samsung S24E650DW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black
(show image)
LS24E65UDWG S24E650DW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E65UPLC S24E650PL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650XW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black Samsung S24E650XW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black
(show image)
LS24E65UXWG S24E650XW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
(show image)
LS24E45UFS LS24E45UFS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E450M LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24E450M LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24E45KMS S24E450M 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 200 Series S24E200BL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung 200 Series S24E200BL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E20KBL S24E200BL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24E45KBSV S24E450B 0.00
(excl. VAT)
0 (incl. VAT)