location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DR1 Micro Race Drone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR1 Micro Race Drone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037691 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988517659 show
Category: Camera Drones Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name DR1 Micro Race Drone :
The long product name of DR1 Micro Race Drone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Air Hogs DR1 Micro Race Drone, 8+
More>>>
DR1 Micro Race Drone:
The official description of DR1 Micro Race Drone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An official DR1 racing league micro race drone. Built for racing, this is a drone that flies at high speeds, meant for indoor racing. Agile & easy to control, this drone can fly around furniture or obstacles. It is the perfect way to learn to Race like a Pro. The top motivator for boys RC play is wanting to race with friends. Linking with DR1 to add authenticity and proof to the racing quality.

Included: Drone, controller, 4x race flag obstacles, USB-charger, instruction manual

Short summary description DR1 Micro Race Drone:
This short summary of the DR1 Micro Race Drone data-sheet is auto-generated and uses the product title and the first six key specs.

DR1 Micro Race Drone, 4 rotors, Black, Red

Long summary description DR1 Micro Race Drone:
This is an auto-generated long summary of DR1 Micro Race Drone based on the first three specs of the first five spec groups.

DR1 Micro Race Drone. Number of rotors: 4 rotors. Product colour: Black, Red

Design
Type *
Quadcopter
Product colour *
Black, Red
Features
Number of rotors *
4 rotors
Frequency band
2.4 GHz
Channels quantity
4 channels
Battery
Number of batteries (transmitter)
2
Power
Battery type
AAA
Supplier features
Recommended gender
Girl
Recommended age (min)
8 yr(s)
Other features
Built-in camera
No
Engine type
Electric engine
Packaging data
Package width
304.8 mm
Package depth
203.2 mm
Package height
67.6 mm
Package type
Window box
Package weight
340 g
Packaging content
Remote control included
Yes
Cables included
USB
Manual
Yes
Logistics data
Master (outer) case width
292.6 mm
Master (outer) case length
220.7 mm
Master (outer) case height
335 mm
Master (outer) case volume
22000 cm³
Master (outer) case GTIN (EAN/UPC)
778988517666
Products per intermodal container (20ft)
5531 pc(s)