location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax NEXT Wireless N Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN802T-200GRS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - WPA-PSK, WPA2-PSK, 802.1x RADIUS
Long product name NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s :
The long product name of NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax NEXT Wireless N Access Point
More>>>
NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s:
The official description of NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced Wireless-N technology delivers exceptional range and speed, up to 15x the speed and 5x the coverage of Wireless-G technology.

Multiple antennas extend range and enhance the reception of weak signals.

Maximizes wireless-to-wired performance with a Gigabit Ethernet port.

Short summary description NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s:
This short summary of the NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RangeMax NEXT Wireless N Access Point, 2.4 GHz, 300 Mbit/s, WPA-PSK, WPA2-PSK, 802.1x RADIUS

Long summary description NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s:
This is an auto-generated long summary of NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR RangeMax NEXT Wireless N Access Point. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: WPA-PSK, WPA2-PSK, 802.1x RADIUS

Features
2.4 GHz *
Yes
Maximum data transfer rate *
300 Mbit/s
Frequency band
2.4 GHz
Security
Security algorithms *
WPA-PSK, WPA2-PSK, 802.1x RADIUS
Design
Internal
No
Performance
Compatible operating systems
Windows 98, Me, 2000, XP, Mac OS, UNIX, Linux
Weight & dimensions
Dimensions (WxDxH)
35 x 130 x 177.5 mm
Weight
399 g
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Connectivity LEDs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:36
Uk has collected 2 expert reviews for NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-10-04 00:49:36
Its a sign of the times that 802.11n has taken so long to limp towards ratification that there is a fair amount of Draft-n hardware on sale that is getting rather long in the tooth. Thats not to say that the Netgear RangeMax Next DG834N looks old, as...
Good Attractive design, Easy to configure...
Bad Inelegant, Firmware could do with an update...
Bottom line Its a sign of the times that 802.11n has taken so long to limp towards ratification that there is a fair amount of Draft-n hardware on sale that is getting rather long in the tooth. Thats not to say that the Netgear RangeMax Next DG834N looks old, as...
80%
gcn.com
Updated:
2011-10-04 00:49:36
We found the setup for the Nfiniti more complicated than one would expect. The default IP address for the device while in AP mode is different than when in router mode, and this is not apparent in the documentation. We were eventually able to find...
0%
Brand Image Product code Product Stock Price from
NETGEAR WG602 54 Mbit/s NETGEAR WG602 54 Mbit/s
(show image)
WG602-400PES WG602 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE) NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE)
(show image)
WNAP210-100PES WNAP210 0.00
(excl. VAT)
0 (incl. VAT)