Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118713
Info modified on:
10 Aug 2024, 11:14:43
Bullet Points Jabra Talk2:
  • - Clear and reliable hands-free calling
  • - HD Voice for clearer conversation
  • - Flexible Eargels for maximum comfort
  • - Up to 9 hours battery lets you talk all day
  • - Intuitive design
  • - Flexible eargels for maximum comfort
  • - Up to 9 hours of battery power allows you to talk all day
Long product name Jabra Talk2:

Jabra Talk2

Jabra Talk2:

Enjoy HD Voice for a better call experience and premium sound ensuring a clear call when in the car or walking in a busy street. Compatible with Apple iOS and Android smartphones.

Get clear and reliable hands-free calling with this Bluetooth headset.

Short summary description Jabra Talk2:

Jabra Talk2, Wireless, Calls/Music, 8.5 g, Headset, Black

Long summary description Jabra Talk2:

Jabra Talk2. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 8.5 g. Product colour: Black

Reasons to buy
Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.