location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BJC-55 BUBBLEJET 5.5PPM inkjet printer Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJC-55 BUBBLEJET 5.5PPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0817A018
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Canon BJC-55 BUBBLEJET 5.5PPM inkjet printer Colour A4 :
The long product name of Canon BJC-55 BUBBLEJET 5.5PPM inkjet printer Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BJC-55 BUBBLEJET 5.5PPM A4 USB PORTABLE NL (PC)
More>>>
Canon BJC-55 BUBBLEJET 5.5PPM inkjet printer Colour A4:
The official description of Canon BJC-55 BUBBLEJET 5.5PPM inkjet printer Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon brings you a range of small and compact Bubble Jet printers, so that no matter where you are, you can produce top quality professional color documents in an instant. Desktop quality printing, cable free connection and optional scanning make color Bubble Jet portable printers essential traveling companions for any professional, offering a total mobile office solution.

Short summary description Canon BJC-55 BUBBLEJET 5.5PPM inkjet printer Colour A4:
This short summary of the Canon BJC-55 BUBBLEJET 5.5PPM inkjet printer Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BJC-55 BUBBLEJET 5.5PPM, Colour, 2, A4, 5.5 ppm

Long summary description Canon BJC-55 BUBBLEJET 5.5PPM inkjet printer Colour A4:
This is an auto-generated long summary of Canon BJC-55 BUBBLEJET 5.5PPM inkjet printer Colour A4 based on the first three specs of the first five spec groups.

Canon BJC-55 BUBBLEJET 5.5PPM. Colour, Number of print cartridges: 2. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 5.5 ppm

Features
Colour *
Yes
Number of print cartridges *
2
Printing
Print resolution colour
720 x 360 DPI
Print speed (black, normal quality, A4/US Letter) *
5.5 ppm
Print speed (colour, normal quality, A4/US Letter)
2 ppm
Input & output capacity
Maximum input capacity
30 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Microsoft Windows 98/2000/CE, Mac OS 8.1 or later
Minimum system requirements
Windows 98: 486, 16MB RAM, 38 MB free HD space, CD-ROM drive, USB interface, VGA display; Windows 2000: Pentium 133MHz or greater, 32MB RAM for Professional, 64MB RAM for Server, 25 MB free HD space, CD-ROM drive, USB Interface, VGA display; Mac OS: Macintosh with USB, Mac OS 8.1 or later, 10 MB available RAM, 30MB free HD space; Windows CE H/PC: Windows CE 2.1, ARM(SA1100) MIPS(R3000, R4100) / SH-3 or 4,3MB RAM, IrDA (1.0 or later) or USB interface
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Bundled software
Drivers & Utilities
Other features
Dimensions (WxDxH)
302 x 112.5 x 50 mm
Interface
USB, IrDA InfraRed 1.1
Type
Inkjet color printer -- portable
Media types supported
Plain Paper, Brilliant White Paper, High Resolution Paper, OHP,Envelopes, Back Print Film, Glossy Photo Paper, High GlossFilm,Glossy Photo Cards, T-shirt Transfer
Standard input trays
A5, A4, B5, Letter, Legal, No.10 & DL Envelope, Canon 4”x6” Glossy Photo Paper, Custom settings
Power requirements
100-240V, 50/60Hz
Networking features
No