location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon I850 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I850 INKJET PRINTER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7820A018
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Canon I850 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Canon I850 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I850 INKJET PRINTER A4 14 PPM COLOR 4800 X 1200DPI NL (NMS)
More>>>
Canon I850 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Canon I850 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon i850 - Speed, Performance and Borderless PhotosThe Canon i850 Photo Printer sets a new performance standard for delivering superior quality and breakthrough speed simultaneously. It delivers output resolution up to an ultra-high 4800 x 1200 color dpi and incredibly fast speeds of up to 22 ppm in black and up to 14 ppm in color. The i850 printer produces outstanding, photo-lab quality 4" x 6" borderless photos in less than 48 seconds. And when printed on Canon Photo Paper Pro, photos will retain their brilliance for approx. 25 years. The i850 printer has the unique Canon Think Tank System that combines individual ink tanks with intelligent ink management for ease-of-use and lower printing costs. The i850 printer introduces a new printhead with a unique combination of 5 picoliter droplets for coverage and ultra-fine 2 picoliter droplets for photo-realism. Achieving this array of reduced droplet sizes is amazing-but it`s only half the story. Increased precision is necessary to realize the potential for higher quality printing. The answer: advanced MicroFine Droplet Technology with an exclusive 1600-nozzle system that can eject approximately 19 million droplets per second. Accuracy and consistency is maintained for maximum resolution and image quality. The i850 printer also has advanced Precision Color Distribution Technology to virtually eliminate color variance and banding problems typically found with conventional high-speed, bi-directional printing. The i850 printer supports Exif 2.2 (Exchangeable Image Format File), a new worldwide standard for higher quality digital photos. The i850 printer with exclusive Easy-PhotoPrint software delivers the potential of Exif Print-and more. When an Exif compliant digital camera captures a photo, important camera settings and shooting conditions are saved in the JPEG image file. Simple-to-use Easy-PhotoPrint analyzes the recorded data then automatically adjusts printer driver settings for optimum image processing. The result: digital photos that are more likely to match the photographer`s true intentions.

Short summary description Canon I850 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Canon I850 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon I850 INKJET PRINTER, Colour, 4800 x 1200 DPI, 4, A4, 22 ppm

Long summary description Canon I850 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon I850 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon I850 INKJET PRINTER. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Features
Colour *
Yes
Number of print cartridges *
4
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Design
Market positioning *
Business
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 95/98/Me/2000/XP/NT 4.0, Mac OS 8.6-9.x/X 10.1 or later
System requirements
Minimum system requirements
WINDOWS: PC with Windows XP/2000/Me/98/NT 4.0/95, Parallel or USB interface, CD-ROM Drive. Free hard disk space for printer driver installation: 50MB for Windows 2000/XP/NT 4.0, 15MB for Windows ME/98/95; MAC: Macintosh computer with Mac OS 8.6-9.x or Mac OS X v10.1 or later, USB interface. Free hard disk space for printer driver installation: 30MB for Mac 8.6-9.x, 100MB for Mac OS X v10.1
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Bundled software
DRIVERS for WINDOWS: Photo Optimizer PRO, Image Optimizer, Photo Noise Reduction, Vivid Photo, Illustration Effects; MAC: Photo Optimizer PRO, Photo Noise Reduction, Vivid Photo, Illustration Effects; SOFTWARE INCLUDED: WINDOWS -- Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, ZoomBrowser EX, PhotoStitch; MAC -- ImageBrowser, PhotoStitch.
Other features
Dimensions (WxDxH)
418 x 274 x 159 mm
Infrared data port
No
Print technology
Inkjet
Interface
Parallel (IEEE 1284), USB
Type
Inkjet color printer
Media types supported
Plain Paper, Envelopes, Bubble Jet Paper (LC-301), High Resolution Paper (HR-101), Glossy Photo Paper (GP-301), Glossy Photo Cards (FM-101), Photo Paper Pro (PR-101, PC-101S), Photo Paper Plus Glossy (PP-101), Matte Photo Paper (MP-101), Transparency (CF-102), High Gloss Photo Film (HG-201), Banner Paper, T-shirt Transfer (TR-201)
Standard input trays
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4" 6" & custom size, Photo Paper Pro (A4 & 4"6"), Photo Paper Plus Glossy (A4 & 4"6"), Glossy Photo Paper (A4), Matte Photo Paper (A4)
Power requirements
AC 220-240V 50-60Hz
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 20:33:14
Uk has collected 5 expert reviews for Canon I850 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
v3.co.uk
Updated:
2013-04-25 20:33:09
Quality output at high speed - but youll have to dig deep for it.
0%
steves-digicams.com
Updated:
2015-06-26 05:04:50
The Canon i850 Photo Printer sets a new performance standard for delivering superior quality and breakthrough speed simultaneously. It delivers output resolution up to an ultra-high 4800 x 1200 color dpi and incredibly fast speeds of up to 22 ppm in bl...
0%