location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Curved Gaming Monitor LC27HG70

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Curved Gaming Monitor LC27HG70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC27HG70QQU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088693620
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 342561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:30
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Curved Gaming Monitor LC27HG70
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 68.6 cm (27") LED VA
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 144 Hz 1 ms 350 cd/m² 3000:1
  • - AMD FreeSync
  • - G 62 kWh 62 W
Long product name Samsung Curved Gaming Monitor LC27HG70 :
The long product name of Samsung Curved Gaming Monitor LC27HG70. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" Curved, 2560 x 1440, HDR, 16:9, 1ms, 350cd/m², 3000:1, 178°/178°, DisplayPort, 2x HDMI, USB
More>>>
Samsung Curved Gaming Monitor LC27HG70:
The official description of Samsung Curved Gaming Monitor LC27HG70 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A new reality, in perfect detail.
Add the ultimate visual experience to your gaming machine with the world†s first QLED gaming monitor—an innovative blend of HDR and Samsung’s new metal quantum dot technology.

Colours redefined as never before
New Metal Quantum dot

Samsung QLED delivers purer, brighter, and more lifelike colours—especially reds and greens—than conventional monitors. And Samsung’s new Metal QD technology ensures longer-lasting, more natural colours, whether you’re gaming or working in applications where colour accuracy is critical.

Blackened blacks, brightened lights
High Dynamic Range

The CHG70 QLED gaming monitor is the first of its kind coming with HDR support that delivers a greater range of luminance levels. It renders dark areas darker and bright areas brighter in such ways that images appear in as much detail as the game developers intended.

Curved and super-fast
1ms response time (MPRT)

Blending its advanced motion blur reduction technology with its superior VA panel, Samsung has created this curved monitor with a super-fast 1ms MPRT (motion picture response time) that lets you enjoy unprecedented gaming performance without motion blur across the entire screen.

Dazzling detail in wider view
WQHD Resolution

With a pixel density approximately 1.7 times higher than Full HD, the CHG70 delivers game scenes and characters in captivating detail, giving you a panoramic view of the whole battlefield. You can spot your enemy sneaking up on you from any corner.

Curved to pull you in
1,800R Curvature

Designed to meet your everyday gaming needs, the CHG70 features an industry-leading 1,800R curvature that gives you the feeling of being pulled in and wrapped around in your gaming world, much like the way an IMAX screen immerses the audience into a movie.

Uninterrupted, flaw-free gaming
Refresh rate 144Hz

The rapid 144Hz screen refresh rate minimises image lag and motion blur for smooth gaming, while user-friendly 60Hz/120Hz settings let you optimise monitor performance, on-screen display, without having to it each time in the display setting menu.

Pour light on the thrill of gaming
Arena Lighting

The CHG70’s Arena Lighting projects a pulsating lightshow on to a wall behind the monitor, adding extra atmosphere to your gameplay.

Get the real gaming vibes
OSD dashboard

With Samsung’s OSD dashboard menu optimally tailored for gamers, you can have a full view of key game settings at a glance and use shortcut keys to change the settings the way you want them. Set this Good Design Award winner and splash straightaway into the game.

Optimised for any game genre
Multiple Game Modes

Developed in concert with the Samsung Galaxy Team, the semi-final winner in the LOL World Championship 2016, the CHG70’s factory-calibrated game display modes instantly optimise black gamma levels, contrast ratios, sharpness and colour value settings for any game genre, be it FPS, RTS, RPG, or AOS.

Rule the game with higher visibility
3000:1 contrast ratio

Samsung’s advanced VA panel technology minimises light leakage across the entire screen, and delivers a best-in-class 3000:1 contrast ratio for deep blacks and brilliant whites in even the darkest and brightest scenes.

Smoother, gameplay
Low Input Lag Mode

The CHG70’s input lag is so low that no sooner you turn it on you will see the action appearing onscreen, giving you full control of your game in no time.

Precise, firm positioning
Dual-hinged stand

The strong dual-hinge stand, designed for the most demanding gaming, gives you precise control over how you position the display panel—for the winning edge in any onscreen contest. It also shows off the gamer-friendly design and provides a convenient place to hang your headphones when not in us.

Play on with minimal eyestrain
Flicker Free

Samsung’s Flicker Free technology dramatically reduces distracting screen flicker to let you play for longer in greater comfort

Multiple ports at work
The CHG70 has a DisplayPort and 2 HDMI ports, providing a multiple connection interface that lets you hook up PCs, game consoles, additional monitors, and other devices with ease, all to meet your multitasking needs.

Short summary description Samsung Curved Gaming Monitor LC27HG70:
This short summary of the Samsung Curved Gaming Monitor LC27HG70 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Curved Gaming Monitor LC27HG70, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Blue, Grey

Long summary description Samsung Curved Gaming Monitor LC27HG70:
This is an auto-generated long summary of Samsung Curved Gaming Monitor LC27HG70 based on the first three specs of the first five spec groups.

Samsung Curved Gaming Monitor LC27HG70. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. Height adjustment. Product colour: Blue, Grey

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Screen shape *
Curved
Supported graphics resolutions
2560 x 1440
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Colour gamut standard
sRGB
Colour gamut
88%
sRGB coverage (typical)
125%
Adobe RGB coverage
92%
Display brightness (min)
300 cd/m²
Quantum dot color technology
Yes
Factory-calibrated
Yes
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Game mode
Yes
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Blue, Grey
Ports & interfaces
Built-in USB hub *
Yes
USB Type-A downstream ports quantity
1
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Ergonomics
Cable lock slot *
No
Height adjustment *
Yes
Pivot angle
-2 - 92°
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Ergonomics
On Screen Display (OSD)
Yes
LED indicators
Yes
Tilt up angle range
0 - 15°
Tilt down angle range
-5 - 0°
Custom key function
Yes
Black eQualizer function
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
62 kWh
Power consumption (typical) *
62 W
Power consumption (standby) *
0.5 W
Power consumption (max)
100 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362854
Annual energy consumption
91 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
AC, DisplayPort, HDMI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
624.8 mm
Depth (with stand)
390.7 mm
Height (with stand)
556.7 mm
Weight (with stand)
6.3 kg
Width (without stand)
624.8 mm
Depth (without stand)
93.3 mm
Height (without stand)
367.2 mm
Weight (without stand)
4.6 kg
Packaging data
Package width
697 mm
Package depth
468 mm
Package height
217 mm
Package weight
9.6 kg
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
sRGB coverage (min)
120%
TV tuner integrated
No
ECO mode
Yes
USB charging port
Yes
No flickering
Yes
Samsung Eye Saver Mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 05:16:06
Uk has collected 18 expert reviews for Samsung Curved Gaming Monitor LC27HG70 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-03-01 09:35:08
Resolution: All monitors now come at a resolution of 1,920 x 1,080 (Full HD), but if you're looking to see more pixels, you'll also find WQHD (2,560 x 1,440) and 4K (3,840 x 2,160) monitors on the market – although it goes without saying they come at a mo...
0%
gadgetscentral.co.uk
Updated:
2018-03-01 09:35:10
Regardless of whether it's the right pair of shoes, or the perfect monitor, the right tools can turn a runner-up into a winner.This time around, however, Samsung's latest gaming monitor has more than just split-second reaction times on its mind: in additi...
Bottom line Despite the HDR niggles, the Samsung C27HG70 is a superb gaming monitor. Class-leading colour accuracy, response time and input lag would be enough to win many gamer's hearts, but those traits combined with the Samsung's other talents – the gorgeous desig...
0%
alphr.com
Updated:
2018-03-01 09:35:13
It doesn't matter whether you're one of the world's fastest athletes or just one of the many millions of gamers across the globe, the difference between winning and losing routinely comes down to fractions of a second. Regardless of whether it's the right...
Bottom line Despite the HDR niggles, the Samsung C27HG70 is a superb gaming monitor. Class-leading colour accuracy, response time and input lag would be enough to win many gamer's hearts, but those traits combined with the Samsung's other talents – the gorgeous desig...
80%
trustedreviews.com
Updated:
2018-03-01 09:35:13
The Samsung CHG70 is the ultimate 27-inch gaming monitor. It packs in a number of unique extras along with more obvious gaming features, such as a 144Hz refresh rate and FreeSync. Highlights include its accolade as the first high-dynamic range (HDR) gami...
Good Huge 3000:1 contrast ratio, True HDR performance, Stylish design, Great gaming performance, Plenty of features for its price...
Bad Expensive, Can't quite match the very fastest gaming displays...
Bottom line Samsung CHG70 – Image Quality and Gaming Away from HDR, this monitor has plenty going for it. For a start, you have the 1800mm radius curved panel. Drawing in the edges of the display results in more of the display being closer to the optimal angle of 90...
90%
expertreviews.co.uk
Updated:
2018-03-01 09:35:13
Scanning through the Samsung C27HG70’s specifications is like reading through a gamer’s monitor-buying wishlist. This is a 27in, 144Hz gaming monitor with HDR, a 1800R curved panel, AMD FreeSync 2 technology (which is also backwards compatible with FreeSy...
Good 144Hz refresh rate at 1440p, Low input lag, Stunningly vibrant...
Bad HDR on Windows 10 isn't plug and play, Brightness reduced in faster response time modes...
Bottom line Samsung unleashes a fantastic HDR gaming monitor – it’s just a shame that Windows 10 and HDR don’t get along better...
80%
uk.hardware.info
Updated:
2018-05-10 09:46:48
There is a type of monitor that does not cost much more than a standard model but does offer much more work space. Experts know about it, but because they don't have a very recognisable name, they are often missed by those looking for a new, affordable di...
0%
pcmonitors.info
Updated:
2018-03-01 09:35:08
VA (Vertical Alignment) panels are favoured by some users for their superior contrast performance and lack of ‘IPS glow'. Despite some weaknesses persisting, great strides have been made over the years to improve pixel responsiveness and make these models...
Good Good factory calibration and a generous but not excessive (for its intended uses) colour gamut, with good colour consistency for the panel type, Good static contrast performance and a light matte screen surface, free from an obvious layering of smeary gra...
Bad Not up to the level of consistency that IPS-type models deliver, A bit of graininess to the screen surface, a small amount of ‘black crush' and the usual ‘VA glow', Some weaknesses in pixel responsiveness, particularly where dark shades were involved. Obv...
Bottom line The Samsung C27HG70 was always an interesting monitor on paper, featuring a 27” 2560 x 1440 (WQHD) VA panel. That alone is a rarity, but it is also coupled this with a 144Hz refresh rate. The 1800R curve to the screen is something we've experienced a fair...
85%
topnewreview.com
Updated:
2018-04-05 09:50:21
The C27HG70's specifications read like a gamer's monitor-buying wishlist. It's a 27in, 144Hz monitor with HDR, a Quad HD, 1800R curved panel and AMD FreeSync 2 (which is backwards compatible with GPUs running the original FreeSync), and the VA quantum-dot...
Bottom line A fantastic HDR gaming monitor, but it's a shame Windows 10 and HDR don't get along better...
80%
monitornerds.com
Updated:
2019-11-30 20:37:48
The Samsung C27HG70 remains to be an attractive option for gamers who want high refresh rates and HDR compatibility for maximum eye candy. The 1800r display includes high-end specifications such as a Nanosys Quantum Dot backlight solution and a 1m...
Bottom line The Samsung C27HG70 is an attractive gaming monitor to buy if you want a high-refresh screen with an effective HDR solution. The Quantum-Dot-equipped VA panel offers excellent colors and contrast, plus HDR-compatible games will offer more improvements and...
96%
pcmag.com
Updated:
2020-08-18 12:33:57
Although it is part of the same product family as the Samsung CHG90 49-Inch Curved Ultrawide Monitor($1,019.45 at Amazon) we recently reviewed, the Samsung CHG70 27-Inch Curved Monitor is a much more conventional monitor than that supersize behemoth. Its...
Good Good HDR performance in videos and games alike, Blistering refresh rate, Support for AMD FreeSync 2, Sturdy and ergonomic mount, Good color quality and image sharpness, Strong value for money...
Bad Viewing-angle range could be better...
Bottom line Gamers and video hounds alike will thrill to the Samsung CHG70 27-Inch Curved Monitor's winning combination: its fine standard-definition and HDR image quality, wide color gamut, high refresh rate, and superior stand...
80%
Brand Image Product code Product Stock Price from
Samsung Full HD Gaming Monitor 27 inch LS27E330HZX Samsung Full HD Gaming Monitor 27 inch LS27E330HZX
(show image)
LS27E330HZX Full HD Gaming Monitor 27 inch LS27E330HZX 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 330 S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung 330 S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24D330HSX-AE S24D330H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24D330HSX S24D330H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey
(show image)
LC32HG70QQU LC32HG70QQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black
(show image)
LC49HG90DMU C49HG90DMU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27FG73FQU C27FG73FQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27FG70FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27FG70FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27FG70FQU C27FG70FQU 0.00
(excl. VAT)
0 (incl. VAT)