location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare AirFloss Pro/Ultra - Interdental cleaner HX8491/03

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AirFloss Pro/Ultra - Interdental cleaner HX8491/03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8491/03
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103818844 show
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 17:38:07
The date of the most recent change of this product data-sheet in Icecat.
Philips HX8491/03 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare AirFloss Pro/Ultra - Interdental cleaner HX8491/03
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - w/ 1 nozzle
  • - DiamondClean sonic toothbrush
  • - Glass charger
  • - Travel case with USB charging
Warranty: 2 years
Long product name Philips Sonicare AirFloss Pro/Ultra - Interdental cleaner HX8491/03 :
The long product name of Philips Sonicare AirFloss Pro/Ultra - Interdental cleaner HX8491/03. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Interdental cleaner, 1 nozzle
More>>>
Philips Sonicare AirFloss Pro/Ultra - Interdental cleaner HX8491/03:
The official description of Philips Sonicare AirFloss Pro/Ultra - Interdental cleaner HX8491/03 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Healthier gums in 2 weeks, guaranteed

Designed for inconsistent flossers

For those who don’t floss consistently, AirFloss Ultra is the easiest way to effectively clean
between teeth. AirFloss Ultra can be used with mouthwash or water and is clinically
proven as effective as floss for gum health.

Improves oral health
• Up to 99.9% plaque removal***
• Whitens teeth more than 2x better than a manual toothbrush
• Clinically proven as effective as floss for gum health
• Helps prevent cavities between teeth

Provides a superior clean
• DiamondClean toothbrush head for Sonicare's best whitening
• Engineered to maximize sonic motion

Superior technology
• Air and micro-droplet technology
• High performance nozzle
• Triple burst customizable settings

The easiest way to effectively clean between teeth
• Takes just 60 seconds: Point, Press, Cle

Short summary description Philips Sonicare AirFloss Pro/Ultra - Interdental cleaner HX8491/03:
This short summary of the Philips Sonicare AirFloss Pro/Ultra - Interdental cleaner HX8491/03 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare AirFloss Pro/Ultra - Interdental cleaner HX8491/03, Black, Ergonomic, Foldable, Polishing, Whitening, LED, Built-in, Lithium-Ion (Li-Ion)

Long summary description Philips Sonicare AirFloss Pro/Ultra - Interdental cleaner HX8491/03:
This is an auto-generated long summary of Philips Sonicare AirFloss Pro/Ultra - Interdental cleaner HX8491/03 based on the first three specs of the first five spec groups.

Philips Sonicare AirFloss Pro/Ultra - Interdental cleaner HX8491/03. Product colour: Black, Handle(s) features: Ergonomic, Foldable, Teeth brushing modes: Polishing, Whitening. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h. Number of brush heads included: 1 pc(s), Number of handles included: 1 pc(s)

Features
Product colour *
Black
Handle(s) features
Ergonomic, Foldable
Number of nozzles
1
Handles quantity
1
Timer
Yes
Teeth brushing modes
Polishing, Whitening
Display type
LED
Backlight display
Yes
Power
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Charging time
24 h
Power
Battery level indicator
Yes
AC input voltage
Multi-oltage charger
Other features
Charger
Yes
Packaging content
Travel case
Yes
Number of brush heads included
1 pc(s)
Number of chargers
1
Number of handles included
1 pc(s)
Technical details
Glass charger
1
Brand Image Product code Product Stock Price from
Philips Sonicare AirFloss Auto fill and charge Fill & Charge station Philips Sonicare AirFloss Auto fill and charge Fill & Charge station
(show image)
HX8460/01 Auto fill and charge Fill & Charge station