Canon logo

Canon PowerShot A410 Silver + SD 256MB 3.2 MP CCD

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61590
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon PowerShot A410 Silver + SD 256MB 3.2 MP CCD:

PowerShot A410 Silver + SD 256MB

Canon PowerShot A410 Silver + SD 256MB 3.2 MP CCD:

From holidays to birthdays, school days to Saturdays, the affordable and easy-to-use PowerShot A410 is there to capture the moments that make every day special. Great results have never been easier.

3.2 Megapixel sensor
The PowerShot A410's 3.2 Megapixel sensor gives you enough resolution for superb quality photo prints up to A4.

3.2x optical zoom
Built on 60 years of Canon optical heritage, the precision 3.2x optical zoom lens ensures that even distant subjects come out crisp and bright. It combines with the digital zoom for impressive 10x magnification.

DIGIC II and iSAPS
DIGIC II is like a powerful brain inside your camera. It links all the camera functions and processes images at high speed for excellent responsiveness and extended battery life. iSAPS is a built in assistant that uses scene information to optimise camera settings even before the shot is taken.

Easy to use
The uncomplicated PowerShot A410 is easy enough for the whole family to use. A selectable grid line display helps with composition for perfectly balanced shots. A Night Display function on the LCD screen makes it easier to shoot after dark.

Shooting modes
The PowerShot A410 has 14 modes for effortless automatic shooting. 8 special scene modes help optimise your settings in a variety of situations or with tricky conditions and include Portrait, Night Snapshot, Kids & Pets, Indoor, Foliage, Snow, Beach and Fireworks. My Colors* allows in-camera colour effects to be applied to your images or movies in real time.

Auto focus and 1.5cm Super Macro mode
5-point AiAF gives you crisp, sharp results even with off-centre subjects. The PowerShot A410 can also focus the lens as close as 1.5cm from your subject to capture the beautiful detail of tiny objects.

Movies
Shoot and playback up to 3-minute smooth 20fps QVGA or 10fps VGA size movies. Then add your choice of sound track using the supplied software. It is like having a mini camcorder built into your camera.

Print/Share button and PictBridge
Simply connect your camera to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints. When connected to a Canon SELPHY Compact Photo Printer, it can even print handy ID photos or Movie prints.


Features:
3.2 Megapixel sensor
3.2x optical zoom
DIGIC II and iSAPS
Easy to use
Selectable Grid Line Display
14 shooting modes including My Colors
5-point AiAF and 1.5cm Macro
VGA movies up to 3 minutes
Print/Share button and PictBridge

Short summary description Canon PowerShot A410 Silver + SD 256MB 3.2 MP CCD:

Canon PowerShot A410 Silver + SD 256MB, 3.2 MP, CCD, 3.2x, 150 g, Silver

Long summary description Canon PowerShot A410 Silver + SD 256MB 3.2 MP CCD:

Canon PowerShot A410 Silver + SD 256MB. Megapixel (approx.): 3.2 MP, Sensor type: CCD. Optical zoom: 3.2x, Digital zoom: 3.2x, Focal length range: 5.4 - 17.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.81 cm (1.5"). Viewfinder type: Optical. PictBridge. Weight: 150 g. Product colour: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.