location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS i 1/2.5" 5 MP CCD Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0353B008+SD/256
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:35:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS i 1/2.5" 5 MP CCD Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Gold
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 2.4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
Long product name Canon Digital IXUS i 1/2.5" 5 MP CCD Gold :
The long product name of Canon Digital IXUS i 1/2.5" 5 MP CCD Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS i Gold 5Mpix + SD 256
More>>>
Canon Digital IXUS i 1/2.5" 5 MP CCD Gold:
The official description of Canon Digital IXUS i 1/2.5" 5 MP CCD Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impossibly slim, excruciatingly gorgeous and with performance to match its devastating looks. Introducing the 5.0 Megapixel Digital IXUS i zoom - Canon's smallest IXUS is also its most glamorous.

Stylish and slim
Designed to get heads turning, the super slim Digital IXUS i zoom comes in four irresistible colours*. Elegant contours complete an exquisitely designed all-metal body.

Resolution
A 5.0 Megapixel CCD sensor delivers photo quality prints up to A3 size, with plenty of scope for image cropping.

2.4x optical zoom
A compact ultra-high refractive index aspherical (UA) 2.4x optical zoom allows for improved framing without sacrificing quality. When you need to get close, Canon's precision optics combine with digital zoom to provide impressive 10x magnification.

Processing Power
Canon's DIGIC II processor ensures fast, responsive camera performance and superbly rendered colours. iSAPS analyses each scene and optimises key camera settings even before a shot is taken. These technologies combine to provide superb, immediate results.

Camera Station
The DIGITAL IXUS i zoom comes with a convenient Camera Station. It is the base for quick and easy direct printing, PC uploads and battery charging. Supplied with its own wireless controller and video out connection for slide and movie shows straight from the camera to your TV.

Shooting modes
Choose from 16 shooting modes to expand your potential. Seven Special Scene modes help you deal with tricky settings. Apply custom colour effects in real time with My Colors. Movie mode lets you record VGA quality movies with sound. Play back to family and friends by connecting to a TV through the Camera Station.

Intelligent Orientation Sensor
The Intelligent Orientation Sensor automatically rotates portrait shots before playback and converts the Func/Set button into a handy shutter release when the camera is held vertically.

Printing
Connect the Camera Station to any PictBridge compatible printer for effortless printing. Push the Print/Share button for a full colour print within seconds. Connect to a Canon SELPHY CP Series printer and take advantage of advanced print functions, such as printing ID photos.

USB 2.0 Hi-Speed
Upload images at high speed with the USB 2.0 Hi-Speed connection.


Features:
- Stylish and slim in 4 irresistible colours*
- 5.0 MP CCD
- 2.4x optical zoom
- DIGIC II and iSAPS
- Camera Station
- 16 shooting modes
- Intelligent Orientation Sensor
- PictBridge and Print/Share button
- USB 2.0 Hi-Speed

Short summary description Canon Digital IXUS i 1/2.5" 5 MP CCD Gold:
This short summary of the Canon Digital IXUS i 1/2.5" 5 MP CCD Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS i, 5 MP, 1/2.5", CCD, 2.4x, 105 g, Gold

Long summary description Canon Digital IXUS i 1/2.5" 5 MP CCD Gold:
This is an auto-generated long summary of Canon Digital IXUS i 1/2.5" 5 MP CCD Gold based on the first three specs of the first five spec groups.

Canon Digital IXUS i. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 2.4x, Digital zoom: 4x, Focal length range: 6.3 - 14.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). PictBridge. Weight: 105 g. Product colour: Gold

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1600 x 1200,2048 x 1536,2592 x 1944
Supported aspect ratios
4:3
Lens system
Optical zoom *
2.4x
Digital zoom *
4x
Focal length range
6.3 - 14.9 mm
Filter
Primary Colour
Focusing
Focus *
TTL
Focus adjustment *
Auto
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video formats supported
AVI
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
118000 pixels
Ports & interfaces
I/O ports
USB (Mini-B, PTP) A/V output (PAL/NTSC)
PictBridge *
Yes
Camera
Shooting modes *
Auto, Manual, Movie
Camera
Playback zoom (max)
2x
Design
Product colour *
Gold
Battery
Battery type
NB-4L, Rechargeable
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
96.1 mm
Depth
23.9 mm
Height
45.1 mm
Weight
105 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch ArcSoft PhotoStudio Drivers
Other features
Effective sensor resolution
5000000 pixels
Dimensions (WxDxH)
96.1 x 45.1 x 23.9 mm
Interface
USB 2.0
Data compression
Superfine, Fine, Normal
Metering
Evaluative, Centre-weighted average, Spot (centre)
Lens system
4/4
Built-in flash
Yes
Camera shutter speed
15 - 1/1600 s
Focal length (35mm film equivalent)
38 - 90 mm
Compatible operating systems
Windows 98SE/Me/2000 SP4/XP/XP SP1 OS X v10.2 - 10.3
Brand Image Product code Product Stock Price from
Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Gold Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Gold
(show image)
0353B008 i zoom 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Violet Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Violet
(show image)
0354B008 i zoom 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Red Canon Digital IXUS i zoom 1/2.5" 5 MP CCD Red
(show image)
0352B008 i zoom 0.00
(excl. VAT)
0 (incl. VAT)