Tripp Lite logo

Tripp Lite U444-006-D USB-C to DVI Active Adapter Cable (M/M), Black, 6 ft. (1.8 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
134333
Info modified on:
10 Aug 2024, 11:25:49
Bullet Points Tripp Lite U444-006-D USB-C to DVI Active Adapter Cable (M/M), Black, 6 ft. (1.8 m):
  • - Supports USB DisplayPort Alternate Mode for transmitting video
  • - Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • - Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps
  • - Reversible USB-C plug connects in either direction
  • - Plug-and-play operation with no software or drivers required
  • - Note: This cable is uni-directional. Will only work from a USB-C port to DVI port
Warranty:
3-year limited
Long product name Tripp Lite U444-006-D USB-C to DVI Active Adapter Cable (M/M), Black, 6 ft. (1.8 m):

USB-C to DVI Active Adapter Cable (M/M), Black, 6 ft. (1.8 m)

Tripp Lite U444-006-D USB-C to DVI Active Adapter Cable (M/M), Black, 6 ft. (1.8 m):

Connects a DVI Display to Your USB-C or Thunderbolt 3 Device
Compatible with USB-C or Thunderbolt 3 source devices that support USB DisplayPort Alternate Mode
Ideal for giving video presentations, editing multiple documents or streaming 1080p video for digital signage
Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps

Common Applications
Extends video from your primary display to another
Duplicates the same video on 2 displays
Converts a secondary display to your primary display

Crystal-Clear 1080p Video
Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
Supports 36-bit Deep Color (12 bits per channel)
Supports DVI digital transfer rates of 6.75 Gbps (2.25 Gbps per channel)

Reversible USB-C Connector
Fumble-free reversible USB-C plug connects in either direction for quick connection every time

Premium Construction
Gold-plated connectors and contacts for maximum conductivity and minimum data loss
Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data
Integral strain relief helps cable and connectors move freely without stress or cracking
Durable PVC jacket designed to last a long time

Ready for Instant Use
Plug-and-play operation with no software, drivers or external power required
6 ft. length easy to manage in crowded environments
Backward compatible with non-1080p displays

Short summary description Tripp Lite U444-006-D USB-C to DVI Active Adapter Cable (M/M), Black, 6 ft. (1.8 m):

Tripp Lite U444-006-D USB-C to DVI Active Adapter Cable (M/M), Black, 6 ft. (1.8 m), 1.8 m, USB Type-C, DVI-D, Male, Male, 1920 x 1080 pixels

Long summary description Tripp Lite U444-006-D USB-C to DVI Active Adapter Cable (M/M), Black, 6 ft. (1.8 m):

Tripp Lite U444-006-D USB-C to DVI Active Adapter Cable (M/M), Black, 6 ft. (1.8 m). Cable length: 1.8 m, Connector 1: USB Type-C, Connector 2: DVI-D. Weight: 100 g. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 398.8 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 398.8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.