location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A520 4Mpix + CP510 + SD 256 1/2.5" 4 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A520 4Mpix + CP510 + SD 256
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9715A061+SD/256
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A520 4Mpix + CP510 + SD 256 1/2.5" 4 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x Digital zoom: 3.6x
  • - TTL
  • - Alkaline
Long product name Canon PowerShot A520 4Mpix + CP510 + SD 256 1/2.5" 4 MP CCD Silver :
The long product name of Canon PowerShot A520 4Mpix + CP510 + SD 256 1/2.5" 4 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A520 4Mpix + CP510 + SD 256
More>>>
Canon PowerShot A520 4Mpix + CP510 + SD 256 1/2.5" 4 MP CCD Silver:
The official description of Canon PowerShot A520 4Mpix + CP510 + SD 256 1/2.5" 4 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A powerful 4x zoom is just the start of this affordable digital marvel. Easy enough for the whole family to use, and with manual functions and optional accessories for your creative side.


Features


4.0 MP CCD
4x optical zoom
20 shooting modes
Canon Visionary Technology
9-point AiAF
Up to 3-minute movie clips with sound
Large 1.8" LCD
PictBridge/Canon Direct Print compatible
Print/Share button
CANON iMAGE GATEWAY*
*Not available in all regions



A big zoom is just the beginning.




Digital versatility
Versatility is the name of the game for the 4.0 Megapixel PowerShot A520. It is delightfully easy for the whole family to use, yet incorporates a multitude of advanced features and manual modes to challenge the most inquisitive user.

All situations covered
With a powerful Canon original 4x zoom and 20 shooting modes, including 8 special scene modes, at your disposal, you can cover any shooting situation from a sweeping panorama to the tiniest details on an intricate flower. The special scene modes are stored shooting presets ideal in tricky shooting conditions when you don't want to use the manual controls. There is even an 'Underwater' mode for use with the exciting optional waterproof case.

Making Movies
Take up to 3-minute movie clips, complete with sound recording and fun playback on the large 1.8" LCD monitor. For very high definition playback on a TV, the camera can also record up to 30 second VGA clips.

Images that shine
Every function on the PowerShot A520 works with you to get great results. 9-point AiAF keeps everything sharply focused - even with off-centre subjects. Canon Visionary Technology combines in the form of a superb quality lens, precision sensor and super fast processor to ensure accurate colours and high clarity images. To speed up focusing and optimise exposures, the camera analyses the scene and makes setting adjustments even before the shutter release is pressed.

Print and share
A Print/Share button makes printing direct to any PictBridge or Canon Direct Print compatible printer a breeze, and simplifies uploads to any Windows PC. When connected to a Canon SELPHY Compact Photo Printer, the PowerShot A520 allows you to print a sequence of movie clip frames, and produce your own ID photos.

Get connected
Online sharing is easy with 100 MB free storage space on CANON iMAGE GATEWAY. ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) software helps you arrange photo albums, crop photographs and adjust contrast and brightness with ease.

Accessories extend the enjoyment
To help you get more out of your camera, the range of optional accessories includes a 40m depth waterproof case, large capacity rechargeable batteries, wide and tele-converter lenses and a High-Power Flash for extending night shooting range.

Short summary description Canon PowerShot A520 4Mpix + CP510 + SD 256 1/2.5" 4 MP CCD Silver:
This short summary of the Canon PowerShot A520 4Mpix + CP510 + SD 256 1/2.5" 4 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A520 4Mpix + CP510 + SD 256, 4 MP, 1/2.5", CCD, 4x, 180 g, Silver

Long summary description Canon PowerShot A520 4Mpix + CP510 + SD 256 1/2.5" 4 MP CCD Silver:
This is an auto-generated long summary of Canon PowerShot A520 4Mpix + CP510 + SD 256 1/2.5" 4 MP CCD Silver based on the first three specs of the first five spec groups.

Canon PowerShot A520 4Mpix + CP510 + SD 256. Megapixel (approx.): 4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 3.6x. Display diagonal: 4.57 cm (1.8"). Weight: 180 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
4 MP
Sensor type *
CCD
Lens system
Optical zoom *
4x
Digital zoom *
3.6x
Focusing
Focus *
TTL
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Ports & interfaces
I/O ports
USB (Mini-B, PTP) A/V uitgang (PAL/NTSC)
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
AA
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
90.7 mm
Depth
38.4 mm
Height
64 mm
Weight
180 g
Other features
Data compression
Superfine, Fine, Normal
Lens system
7 / 5
Built-in flash
Yes
Camera shutter speed
15 – 1/2000
Brand Image Product code Product Stock Price from
Canon PowerShot A520 + CP400 Bundel 1/2.5" 4 MP CCD Silver Canon PowerShot A520 + CP400 Bundel 1/2.5" 4 MP CCD Silver
(show image)
9715A022 Powershot A520 + CP400 Bundel 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 + CP400 Bundel 1/2.5" 4 MP CCD Silver Canon PowerShot A520 + CP400 Bundel 1/2.5" 4 MP CCD Silver
(show image)
9715A021 Powershot A520 + CP400 Bundel 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 1/2.5" 4 MP CCD Silver Canon PowerShot A520 1/2.5" 4 MP CCD Silver
(show image)
9715A011 A520 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 1/2.5" 4 MP CCD Canon PowerShot A520 1/2.5" 4 MP CCD
(show image)
9715A014 PowerShot A520 0.00
(excl. VAT)
0 (incl. VAT)