location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle Premium Pack Volume 1, EN Video editor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Pack Volume 1, EN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8202-26226-51 show
Show alternative article codes used in the online market place
Category:
Computer programs that allow information to be presented in various formats, such as text, audio and video.
Multimedia Software Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 13:47:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pinnacle Premium Pack Volume 1, EN Video editor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video editor
  • - Software type: Box
  • - Language version: English
Long product name Pinnacle Premium Pack Volume 1, EN Video editor :
The long product name of Pinnacle Premium Pack Volume 1, EN Video editor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Pack Volume 1, EU
More>>>
Short summary description Pinnacle Premium Pack Volume 1, EN Video editor:
This short summary of the Pinnacle Premium Pack Volume 1, EN Video editor data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Premium Pack Volume 1, EN, Video editor, English, Box, PC, 512 MB, Pentium 1.4GHz

Long summary description Pinnacle Premium Pack Volume 1, EN Video editor:
This is an auto-generated long summary of Pinnacle Premium Pack Volume 1, EN Video editor based on the first three specs of the first five spec groups.

Pinnacle Premium Pack Volume 1, EN. Type: Video editor, Language version: English, Software type: Box. Platform: PC, Minimum RAM: 512 MB, Minimum processor: Pentium 1.4GHz. Dimensions (WxDxH): 135 x 15 x 192 mm, Weight: 100 g

Brand Image Product code Product Stock Price from
Pinnacle

Pinnacle Studio Plus 10 Titanium Edition, ND Video editor 1 license(s)
(show image)
202262377 Studio Plus 10 Titanium Edition, ND 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Studio Plus version 10, NL Video editor
(show image)
202262227 Studio Plus version 10, NL 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Studio MediaSuite 10, DK Video editor 1 license(s)
(show image)
202262217 Studio MediaSuite 10, DK 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Studio Plus version 10, EN Video editor
(show image)
202262220 Studio Plus version 10, EN 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Studio Plus 10 Titanium Edition, NL Video editor 1 license(s)
(show image)
202262379 Studio Plus 10 Titanium Edition, NL 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Studio Plus 10 Titanium Edition, F Video editor 1 license(s)
(show image)
202262378 Studio Plus 10 Titanium Edition, F 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Premium Pack Volume 2, EN Video editor
(show image)
8202-26226-61 Premium Pack Volume 2, EN 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Studio Plus version 10, FR Video editor
(show image)
202262221 Studio Plus version 10, FR 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Studio version 10, FR Video editor
(show image)
202262230 Studio version 10, FR 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Studio MediaSuite 10, NL Video editor 1 license(s)
(show image)
202262323 Studio MediaSuite 10, NL 0.00
(excl. VAT)
0 (incl. VAT)