location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0958A002 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:32:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - Colour ink cartridges quantity: 3
  • - Brand compatibility: Canon
Long product name Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow :
The long product name of Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Color Inkjet Cartridge for Canon BJC 35 / 50 / 55 / 70 / 85 Series InkJet Printers
More>>>
Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow:
The official description of Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a genuine Canon BCI-11 3 Color Inkjet Cartridge guaranteed to perform with the Canon BJC 35 / 50 / 55 / 70 / 85 Series InkJet Printers

Short summary description Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-11, Cyan, Magenta, Yellow, Pigment-based ink, 18 ml

Long summary description Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon BCI-11. Colour ink type: Pigment-based ink, Colour ink volume: 18 ml, Printing colours: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Compatibility *
BubbleJet C35/50/55/70/85
Colour ink cartridges quantity
3
Colour ink volume
18 ml
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
Canon
Colour
Yes
Brand Image Product code Product Stock Price from
Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
5226B005 CL-541 XL 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-545/CL-546 BK/C/M/Y Ink Cartridge Multipack Canon PG-545/CL-546 BK/C/M/Y Ink Cartridge Multipack
(show image)
8287B005 PG-545/CL-546 BK/C/M/Y Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-40/CL-41 C/M/Y Ink Cartridge Multipack Canon PG-40/CL-41 C/M/Y Ink Cartridge Multipack
(show image)
0615B043 PG-40/CL-41 C/M/Y Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-551 BK/C/M/Y Ink Cartridge Multipack Canon CLI-551 BK/C/M/Y Ink Cartridge Multipack
(show image)
6509B009 CLI-551 BK/C/M/Y Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-550PGBK XL High Yield Pigment Black Ink Cartridge Canon PGI-550PGBK XL High Yield Pigment Black Ink Cartridge
(show image)
6431B001 PGI-550PGBK XL High Yield Pigment Black Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-5BK Black Ink Cartridge Canon PGI-5BK Black Ink Cartridge
(show image)
0628B001 PGI-5BK Black Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 C/M/Y Colour Ink Cartridge Multipack Canon CLI-526 C/M/Y Colour Ink Cartridge Multipack
(show image)
4541B009 CLI-526 C/M/Y Colour Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-521 C/M/Y Colour Ink Cartridge Multipack Canon CLI-521 C/M/Y Colour Ink Cartridge Multipack
(show image)
2934B010 CLI-521 C/M/Y Colour Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-240XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black Canon PG-240XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black
(show image)
5206B001 PG-240XL 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-241XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow Canon CL-241XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
5208B001 CL-241XL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)