Canon logo

Canon PIXMA G4500 Inkjet A4 8.8 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128369
Info modified on:
11 Jul 2022, 13:44:05
Long product name Canon PIXMA G4500 Inkjet A4 8.8 ppm Wi-Fi:

A4, LCD, Wi-Fi, Cloud Link, 600 x 1200 dpi, USB, AC 100-240V, 50/60Hz

Canon PIXMA G4500 Inkjet A4 8.8 ppm Wi-Fi:

The all-in-one PIXMA G4500 is the complete wireless refillable ink tank printer for the home or office

- Save money thanks to the low running costs of the refillable ink tanks
- Enjoy the convenience of print, copy, scan and fax functions in a wireless all-in-one
- Print from your smart device, thanks to the Canon PRINT app and iOS/Android support

Compact, low-cost printing without compromise. The PIXMA G4500 features refillable ink tanks for efficiency, as well as Wi-Fi and cloud connectivity for supreme convenience. With print, copy, scan and fax capabilities, this all-in-one model offers superb, reliable performance. Document- and photo-friendly features make this the perfect printer for your home or office.

Short summary description Canon PIXMA G4500 Inkjet A4 8.8 ppm Wi-Fi:

Canon PIXMA G4500, Inkjet, Colour printing, Colour copying, Colour scanning, A4, Black

Long summary description Canon PIXMA G4500 Inkjet A4 8.8 ppm Wi-Fi:

Canon PIXMA G4500. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.