location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WPNB111 wireless router White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WPNB111
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPNB111-100GRS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description NETGEAR WPNB111 wireless router White:
This short summary of the NETGEAR WPNB111 wireless router White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WPNB111, White

Long summary description NETGEAR WPNB111 wireless router White:
This is an auto-generated long summary of NETGEAR WPNB111 wireless router White based on the first three specs of the first five spec groups.

NETGEAR WPNB111. Modulation: CCK, DBPSK, DQPSK, QPSK. Security algorithms: 128-Bit WEP, WPA-PSK. Product colour: White. Certification: CE Mark, FCC 15 A, VCCI A, EN 55022 (CISPR 22) A, EN 50082-1, EN 55024, C-Tick, UL (UL 1950)/cUL;.... Power requirements: 12 V, 1 A, Maximum data transfer rate: 0.108 Gbit/s, Bandwidth: 2.4 GHz

Wireless LAN features
Modulation
CCK, DBPSK, DQPSK, QPSK
Network
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Security
Security algorithms
128-Bit WEP, WPA-PSK
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Design
Product colour
White
Indication light
Yes
Design
LED indicators
Yes
Features
Certification
CE Mark, FCC 15 A, VCCI A, EN 55022 (CISPR 22) A, EN 50082-1, EN 55024, C-Tick, UL (UL 1950)/cUL; IEC950/EN60950
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Power requirements
12 V, 1 A
Maximum data transfer rate
0.108 Gbit/s
Bandwidth
2.4 GHz
xDSL connection
No
Brand Image Product code Product Stock Price from
NETGEAR WPN824 wireless router Fast Ethernet White NETGEAR WPN824 wireless router Fast Ethernet White
(show image)
WPN824 WPN824 0.00
(excl. VAT)
0 (incl. VAT)